- Jacket Color
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Length
- Number of Conductors
- Cable Types
- Conductor Strand
- Operating Temperature
- Shield Type
- Wire/Cable Gauge
Attribute column
Manufacturer
HARTING Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09456000321 HARTING | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 09456000331 HARTING | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.62' 20.00m | ROHS3 Compliant | - | ||
![]() 09456000170 HARTING | In Stock | - | Datasheet | 3 Weeks | Cable | 120 | - | - | - | Multi-Pair, Cat5 | - | -40°C~90°C | EtherRail® | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | - | - | Multi-Pair | 22 AWG | Black | 7/22 | - | - | - | - | - | - | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 09456000694 HARTING | In Stock | - | - | 4 Weeks | Cable | - | Copper, Tinned | - | Aluminum | Multi-Pair, Cat7 | - | -40°C~90°C | EtherRail® | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | - | - | Multi-Pair | 24 AWG | Black | 7/24 | Industrial Environments - IP65 | 0.347 (8.81mm) | 8.8138 mm | Polyethylene (PE) | Foil | 100% | - | 32.81' 10.00m | ROHS3 Compliant | - | ||
![]() 09456000660 HARTING | In Stock | - | - | 10 Weeks | - | - | Copper, Bare | - | Aluminum; Copper, Tinned | Multi-Pair, Cat6a | PUR | -25°C~90°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | CABLE ASSEMBLY | Multi-Pair | 23 AWG | Yellow | Solid | - | 0.291 (7.39mm) | 7.3914 mm | Polyethylene (PE) | Foil, Braid | - | - | 3281' 1000.0m | ROHS3 Compliant | - | ||
![]() 09456000650 HARTING | 32 |
| - | 8 Weeks | - | - | Copper, Bare | - | Aluminum; Copper, Tinned | Multi-Pair, Cat6a | PUR | -25°C~90°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 23 AWG | - | CABLE ASSEMBLY | Multi-Pair | 23 AWG | Yellow | Solid | - | 0.291 (7.39mm) | 7.3914 mm | Polyethylene (PE) | Foil, Braid | - | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 33578515000001 HARTING | 32 |
| - | 11 Weeks | Cable | - | - | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | Han® 3A | Active | 1 (Unlimited) | - | - | - | - | - | 11 | - | 26 AWG | - | - | - | 26 AWG | Black | 7/26 | - | 0.472 (11.99mm) | 11.9888 mm | - | - | - | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 09456001140 HARTING | In Stock | - | - | 11 Weeks | Cable | - | - | - | - | Multi-Pair, Cat5 | PUR | -40°C~70°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | - | - | Multi-Pair | - | Green | 19/22 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09456000302 HARTING | 638 |
| - | 11 Weeks | Cable | - | - | - | - | Multi-Pair, Cat6 | PUR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | 328.1' 100.0m | ROHS3 Compliant | - | ||
![]() 09456000342 HARTING | 551 |
| - | 12 Weeks | Cable | - | - | - | - | - | PUR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164.0' 50.0m | ROHS3 Compliant | - | ||
![]() 09456001120 HARTING | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | Multi-Pair, Cat5 | Ceramic, PUR | -40°C~70°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | - | - | Multi-Pair | - | Green | 19/22 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09456000400 HARTING | In Stock | - | - | - | - | - | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | Multi-Pair, Cat5 | PE | -40°C~80°C | - | Obsolete | 1 (Unlimited) | GENERIC CABLING, FLEXIBLE INSTALLATION | STANDARDS: EN 50173-1, EN 50173-3:2007, IEEE 802.3ab, ISO/IEC 11801, ISO/IEC 24702:2006 | YES | STRANDED | compliant | 8 (4 Pair Twisted) | EN; IEEE; ISO/IEC; UL | 26 AWG | 1kV | CABLE ASSEMBLY | - | - | Yellow | 7/26 | - | 0.272 (6.91mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 85% | COMMUNICATION CABLE | 328.1' 100.0m | RoHS Compliant | UL Style 20963 | ||
![]() 09456000420 HARTING | In Stock | - | - | - | - | - | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | Multi-Pair, Cat5 | PE | -40°C~80°C | - | Obsolete | 1 (Unlimited) | GENERIC CABLING, FLEXIBLE INSTALLATION | STANDARDS: EN 50173-1, EN 50173-3:2007, IEEE 802.3ab, ISO/IEC 11801, ISO/IEC 24702:2006 | YES | STRANDED | compliant | 8 (4 Pair Twisted) | EN; IEEE; ISO/IEC; UL | 26 AWG | 1kV | CABLE ASSEMBLY | - | - | Yellow | 7/26 | - | 0.272 (6.91mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 85% | COMMUNICATION CABLE | 1640.4' 500.0m | RoHS Compliant | UL Style 20963 | ||
![]() 09456000693 HARTING | 930 |
| - | 19 Weeks | Cable | - | Copper, Tinned | - | Aluminum | Multi-Pair, Cat7 | - | -40°C~90°C | EtherRail® | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | - | - | Multi-Pair | 24 AWG | Black | 7/24 | Industrial Environments - IP65 | 0.347 (8.81mm) | 8.8138 mm | Polyethylene (PE) | Foil | 100% | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 09456001410 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09456001110 HARTING | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | Multi-Pair, Cat5 | PUR | -40°C~70°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | - | - | - | Multi-Pair | - | Green | 19/22 | - | - | - | - | - | - | - | 65.62' 20.00m | ROHS3 Compliant | - | ||
![]() 09456000691 HARTING | 599 |
| - | 4 Weeks | Cable | - | Copper, Tinned | - | Aluminum | Multi-Pair, Cat7 | - | -40°C~90°C | EtherRail® | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | - | - | Multi-Pair | 24 AWG | Black | 7/24 | Industrial Environments - IP65 | 0.347 (8.81mm) | 8.8138 mm | Polyethylene (PE) | Foil | 100% | - | 1640.4' 500.0m | ROHS3 Compliant | - | ||
![]() 09456000104 HARTING | In Stock | - | Datasheet | 17 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat5 | PVC | -40°C~70°C | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | - | - | Multi-Pair | 22 AWG | Red | 7/22 | - | 0.256 (6.50mm) | 6.5024 mm | Polyethylene (PE) | Foil, Braid | - | - | 328.1' 100.0m | ROHS3 Compliant | - | ||
![]() 60900056009 HARTING | In Stock | - | Datasheet | - | Cable | 100 | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Pair | TPE | -25°C~80°C | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10 (5 Pair Twisted) | - | - | 100V | - | - | - | Black | - | - | 0.216 (5.49mm) | 5.4864 mm | Polypropylene (PP) | Braid | 65% | - | 328.1' 100.0m | RoHS Compliant | UL Style 21283 | ||
![]() 60900186010 HARTING | In Stock | - | Datasheet | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Pair | PVC | -20°C~105°C | har-mik® | Obsolete | 1 (Unlimited) | - | - | - | - | - | 36 (18 Pair Twisted) | - | 28 AWG | 30V | - | - | 28 AWG | - | 7/0.125 | - | 0.295 (7.49mm) | 7.493 mm | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | 328.1' 100.0m | RoHS Compliant | UL Style 2789 |