- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Length
- Operating Temperature
- Mounting
- Type
- Capacitance
- Product Width
- Gender
- Product Type
Attribute column
Manufacturer
HARTING Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Insert Arrangement | Instruction Set Architecture | Interface Type | Manufacturer | Mounting | Number of CPU Cores | Supplier Package | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Color | Gender | Capacitance | Contact Type | Pitch | Pin Count | Actuator Type | Contact Gender | Housing Color | Operating Supply Voltage | Lead Spacing | Interface | RAM Size | Number of Poles | Program Memory Size | Data Bus Width | Shielded | Screening Level | Product Category | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C11-X0-17-902-X1E-MJ HARTING | In Stock | - | - | Pre-Tin | - | - | Straight | HARTING | - | - | Phosphor Bronze | - | 1 | - | - | - | - | HARTING | Cable Mount | - | - | Crimp | - | - | 20 to 14, 20 AWG | - | Connector Headers and PCB Receptacles | - | - | Receptacle | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Harting | - | 18.23 mm | - | - | ||
![]() BT1-X0-09-029-421-C HARTING | In Stock | - | - | - | - | - | - | HARTING | 10% | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | Harting | - | 17.5 mm | 18 x 8.5 x 14.5 mm | - | ||
![]() C51-X0-17-032-A1B-MG HARTING | In Stock | - | - | - | Halogen Free | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | -30 to 105 °C | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | - | ||
![]() BB2-X0-09-790-X21-D HARTING | In Stock | - | - | Gold | - | Nylon/Polyester | Straight | HARTING | - | - | Brass/Phosphor Bronze | - | 1 | - | - | - | - | HARTING | Through Hole | - | - | Solder | - | - | - | -65 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | Harting | - | 70.1 mm | - | - | ||
![]() C52-X0-16-010-23B-CJ HARTING | In Stock | - | - | Gold | - | - | Straight | HARTING | - | - | Brass | 16 | 1 | - | - | - | - | HARTING | Cable Mount | - | - | Crimp | - | - | 18 to 14, 18 AWG | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Harting | - | 27.1 mm | - | - | ||
![]() C12-X0-13-168-24A-DJ HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | 16 Kb | - | - | - | Harting | - | - | - | - | ||
![]() C52-X0-18-217-A1B-MG HARTING | In Stock | - | - | - | - | - | - | HARTING | - | GPI Shift Register | - | - | 1 | - | - | - | - | HARTING | Surface Mount | - | TSSOP | - | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | - | ||
![]() C12-X0-11-867-24A-CJ HARTING | In Stock | - | - | Gold | - | - | Straight | HARTING | - | - | Iron-Nickel | - | 1 | - | 10-6 | - | - | HARTING | Cable Mount | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | Plug | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Harting | No | 24.79 mm | - | - | ||
![]() C13-X0-16-166-21A-CJ HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | - | ||
![]() C51-X0-15-085-21B-DJ HARTING | In Stock | - | - | Gold | - | Thermoplastic | Straight | HARTING | - | - | Copper Alloy | - | 1 | - | - | - | - | HARTING | Through Hole | - | - | Solder | - | - | - | -65 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | Harting | - | 111.25 mm | - | - | ||
![]() BB4-X0-04-651-221-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | Panel Mount | - | - | - | - | 250, 50 Vac/Vdc | - | - | - | Thermal | - | - | - | - | - | - | Push to Reset | - | - | - | - | - | - | 1 | - | - | - | - | Harting | - | - | - | - | ||
![]() BB3-X0-10-935-521-C HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | 128 KB | 32 Bit | - | - | Harting | - | - | - | ColdFire | ||
![]() BB3-X0-05-295-112-D HARTING | In Stock | - | - | - | - | - | - | HARTING | 20% | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | ||
![]() BB2-X0-11-772-X2A-C3 HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | 1.8, 2.5, 2.8, 3.15 V | - | RISC | CAN/Ethernet/I2C/I2S/PCIe/SPI/UART/USB | HARTING | Surface Mount | 1 | MAPBGA | - | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | 624 | - | - | - | 0.65, 1.3 V | - | CAN/Ethernet/I2C/I2S | 128 KB | - | 96 KB | 32 Bit | - | - | Harting | - | - | - | ARM Cortex A9 | ||
![]() C62-X0-15-317-23D-DJ HARTING | In Stock | - | - | - | - | Thermoplastic | Straight | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | Cable Mount | - | - | - | - | - | 32 to 20, 32 AWG | -65 to 105 °C | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | Harting | - | 15.24 mm | - | - | ||
![]() BA4-X0-09-761-21B-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | - | ||
![]() BB3-X0-09-805-421-E HARTING | In Stock | - | - | - | - | - | - | HARTING | 5% | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() C11-X0-17-894-X1E-MJ HARTING | In Stock | - | - | - | - | - | - | HARTING | - | Power Management Integrated Circuit | - | - | 1 | - | - | - | - | HARTING | Surface Mount | - | QFN EP | - | Industrial grade | - | - | -40 to 105 °C | - | Power Management Integrated Circuit | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | Industrial | Harting | - | - | - | - | ||
![]() BB2-X0-06-888-221-D HARTING | In Stock | - | - | Gold | - | Thermoplastic | Straight | HARTING | - | - | Brass | - | 1 | - | - | - | - | HARTING | Through Hole | - | - | Solder | - | - | - | -65 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | Harting | - | 63.5 mm | - | - | ||
![]() C11-X0-16-227-6X4-R HARTING | In Stock | - | - | - | - | - | - | HARTING | 1% | - | - | - | 1 | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - |