- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Length
- Operating Temperature
- Mounting
- Type
- Capacitance
- Product Width
- Gender
- Product Type
Attribute column
Manufacturer
HARTING Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Brand | Chip Enable Signals | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Signal Type | Manufacturer | Mounting | Number of Channels per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Output Signal Type | Pole Throw Configuration | Qualification | Supplier Package | Termination Method | Wire Size | Operating Temperature | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Housing Color | Operating Supply Voltage | Polarity | Configuration | Interface | Operating Supply Current | Program Memory Size | Family | Data Bus Width | Terminal Type | Power Supply Type | Product Category | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA3-X0-12-007-221-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | 1 mm | 1 x 0.5 | - | ||
![]() BA4-X0-05-110-111-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | 256 KB | - | 16 Bit | - | - | Harting | - | - | - | ||
![]() BA6-X0-06-341-211-D HARTING | In Stock | - | - | - | - | - | - | HARTING | Yes | - | 1 | - | Single | HARTING | Surface Mount | 2 | 2 | 2 | Single-Ended | - | - | XQFN | - | - | -40 to 125 °C | Analog Switch | - | - | - | - | - | 8 | - | 3.3 V | Non-Inverting | Dual SPST | - | 0.00015@4.3V mA | - | - | - | - | Single | Harting | - | - | - | ||
![]() BB3-X0-04-547-122-D HARTING | In Stock | - | - | - | PO (Polyolefin) | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | -30 to 105 °C | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | ||
![]() BB5-X0-05-562-211-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | ||
![]() BA3-X0-07-523-211-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0018 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | 3.2 mm | 3.2 x 2.5 x 1.27 | - | ||
![]() BB3-X0-10-917-X25-E HARTING | In Stock | - | - | Gold | - | - | - | HARTING | - | Copper Alloy | 1 | - | - | HARTING | Through Hole | - | - | - | - | SP10T | - | - | - | - | -25 to 75 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | Harting | - | - | - | ||
![]() C52-X0-17-847-21B-CG HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | 2048 KB | - | 32 Bit | - | - | Harting | - | - | e200 | ||
![]() BT1-X0-10-395-1X2-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | ||
![]() BB2-X0-16-813-X21-E HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | ||
![]() BA4-X0-09-763-21B-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | 1 mm | 1 x 0.5 x 0.56 | - | ||
![]() BB2-X0-05-661-211-D HARTING | In Stock | - | - | Tin | - | Polyamide 66 | Right Angle | HARTING | - | Phosphor Bronze | 1 | - | - | HARTING | Through Hole | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Header | - | 5.0800 mm | - | Green | - | - | - | - | - | - | - | - | - | - | Harting | 11.98 mm | - | - | ||
![]() BB2-X0-18-534-X21-E HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | 4.5 mm | 4.5 x 6.4 x 2.54 | - | ||
![]() BA4-X0-04-444-221-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | 256 Kb | - | 32 Bit | - | - | Harting | - | - | ARM Cortex M4 | ||
![]() BB2-X0-09-189-221-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | 96 KB | - | 16 Bit | - | - | Harting | - | - | HCS12 | ||
![]() BA4-X0-09-648-211-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | - | 16 Bit | - | - | Harting | - | - | HCS12 | ||
![]() BA4-X0-01-253-121-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | - | - | HARTING | - | - | - | - | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() BB2-X0-18-367-52A-E HARTING | In Stock | - | - | Gold | - | Heat Resistant Plastic | Straight | HARTING | - | Copper Alloy | 1 | - | - | HARTING | Surface Mount | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Receptacle | - | 0.5000 mm | 60 | - | - | - | - | - | - | - | - | - | - | - | Harting | 19.6 mm | - | - | ||
![]() BA3-X0-06-158-127-D HARTING | In Stock | - | - | Tin | - | Polyamide 66 | Right Angle | HARTING | - | Phosphor Bronze | 1 | - | - | HARTING | Panel Mount | - | - | - | - | - | - | - | Screw | 30 to 12, 30 AWG | -40 to 105 °C | Terminal Block | - | 1 | Receptacle | - | 5.0000 mm | - | Blue | - | - | - | - | - | - | - | - | - | - | Harting | 20 mm | - | - | ||
![]() BB2-X0-07-562-211-D HARTING | In Stock | - | - | - | - | - | - | HARTING | - | - | 1 | Power Contact Assembly | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | Guide Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 533065 | - | - | - | Harting | 13.7 mm | - | - |