- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Accessory Type
- Packaging
- Series
- Connector Support Type
- Specifications
- DIN Conformance
- Housing Material
- IEC Conformance
Attribute column
Manufacturer
HARTING Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Gender | UL Flammability Code | Empty Shell | Termination Type | Connector Support Type | Accessory Type | Thread Size | Specifications | Assembly Item Name | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09060163301 HARTING | In Stock | - | - | 7 Weeks | - | - | CABLE AND PANEL | - | GLASS FILLED POLYETHYLENE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | RECTANGULAR POWER CONNECTOR | - | 16 | - | - | 1 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 16 | Straight | 24.7mm | 6A | FEMALE | 94V-0 | NO | CRIMP | - | Adapter | - | Plastic, Type F | - | 94.9mm | - | ROHS3 Compliant | - | ||
![]() 09068009951 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | ZINC ALLOY | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | 16.1743MOhm | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blocking Plate | - | Metal, Size D20 | BLANKING PIECE | - | - | ROHS3 Compliant | - | ||
![]() 09069480521 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Backshell | - | Metal, Size D20 | - | - | - | ROHS3 Compliant | - | ||
![]() 09069019924 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | M2,5 | SCREW | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | 19.8mm | - | - | - | - | - | CONNECTOR ACCESSORY | Mounting Bracket | - | Type BL | - | 22.5mm | - | ROHS3 Compliant | - | ||
![]() 09060019951 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Keys | - | Blue | - | - | - | ROHS3 Compliant | - | ||
![]() 09060019952 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Keys | - | Green | - | - | - | ROHS3 Compliant | - | ||
![]() 09060019963 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Keys | - | Orange | - | - | - | ROHS3 Compliant | - | ||
![]() 09060019953 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Keys | - | Orange | - | - | - | ROHS3 Compliant | - | ||
![]() 09060009926 HARTING | In Stock | - | - | 4 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | Screw and Nut | M2.5 | M2.5 Thread | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09060009966 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Latch Bracket | - | Type B | LEFT BRACKET | - | - | ROHS3 Compliant | - | ||
![]() 09060009984 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | 18.8mm | - | - | - | - | - | CONNECTOR ACCESSORY | Code Comb | - | Plastic, Size D20 | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 17340004102 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060009985 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 100 | - | - | Plastic | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | Right Angle | 8mm | - | - | - | - | - | CONNECTOR ACCESSORY | Code Comb | - | Plastic, Size D20 | CODING ITEM | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09060019904 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | - | - | - | - | - | PBT | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | - | 32 | 125°C | -55°C | - | - | - | - | - | - | - | 5.08mm | - | - | - | 6A | - | - | - | - | - | Retaining Frame | - | Metal | - | - | - | ROHS3 Compliant | - | ||
![]() 09020009927 HARTING | In Stock | - | - | 7 Weeks | - | Brackets | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Bracket | - | Type C | - | - | - | ROHS3 Compliant | - | ||
![]() 09060009909 HARTING | In Stock | - | - | 4 Weeks | - | Brackets | - | - | - | Thermoplastic | Plastic | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 14.8mm | - | - | - | - | - | CONNECTOR ACCESSORY | Latch Bracket | - | Type BL | - | 22.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 09060009901 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Plastic | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Mounting Bracket | - | Type A | - | - | - | ROHS3 Compliant | - | ||
![]() 09060009943 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060480506 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09068009901 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |