- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Type
- Contact Termination
- Pin or Socket
- Series
- Wire Gauge
- Contact Gender
- ECCN Code
Attribute column
Manufacturer
HARTING Backplane Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Contact Materials | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Current Rating (Amps) | Pitch | Orientation | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Max Current Rating | Impedance | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Wire/Cable Diameter | Rated Current | Wire Cross Section | Pin or Socket | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Test Voltage | Height | Length | Width | Thickness | Length - Termination | Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09020008484 HARTING | In Stock | - | - | 4 Weeks | Gold, Nickel | Cable, Through Hole | - | 1 | - | Gold, Nickel | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | 125°C | -55°C | - | - | - | - | 8536.90.40.00 | - | NO | YES | NO | - | - | Straight | 2A | - | IEC | 216 | Female | - | - | 20mOhm | 20-28 AWG | - | - | 28 AWG | 20 AWG | 20 AWG | Crimp | - | - | - | Socket | CONTACT | - | - | 1kV | 1.2mm | - | 19.45mm | 1.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09060008482 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Cable | - | 1 | - | Copper | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp, Power, Socket | Power | - | 125°C | -55°C | Grey | - | - | - | 8536.90.40.00 | - | - | - | - | - | 5.08mm | Straight | 6A | - | IEC | 216 | Female | - | - | 20mOhm | 16-20 AWG | - | - | 16 AWG | 20 AWG | 16 AWG | Crimp | - | - | - | Socket | - | - | - | 1.55kV | 3.63mm | 2.65mm | 20.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09030006104 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | - | - | - | - | Tube | DIN 41612 | yes | Active | 1 (Unlimited) | Solder, Through Hole | EAR99 | Pin, Signal | Power | - | 125°C | -55°C | - | - | Male | - | 8536.90.40.00 | - | - | - | - | - | - | Right Angle | 40A | - | - | 1 | - | - | - | 20mOhm | 7 AWG | - | - | - | - | - | Solder, PCB | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09060006432 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Cable | - | - | - | Copper | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | EAR99 | - | Power | - | - | - | - | - | Receptacle | - | 8536.90.40.00 | 125V | NO | YES | NO | - | - | Straight | 6A | 125V | - | - | Female | 125V | BELLOWED CONTACT | - | 16-20 AWG | - | - | 20 AWG | 16 AWG | 16 AWG | Crimp | 2.8 mm | - | - | Socket | CONTACT | 0.11 inch | 0.063 inch | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09060008472 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Cable | 0906 | - | - | Copper | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Power | - | 125°C | -65°C | - | - | Receptacle | - | 8536.90.40.00 | 250V | NO | NO | NO | - | 5.08mm | Straight | 6A | - | - | - | Female | 250V | BELLOWED CONTACT | 15mOhm | 16-20 AWG | - | - | 16 AWG | 20 AWG | 16 AWG | Crimp | 2.8 mm | - | - | Socket | CONTACT | - | - | - | - | 20.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09030006128 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Male | - | - | - | NO | YES | NO | 40A | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | 40A | - | Pin | CONTACT | - | - | - | - | - | - | - | 3.2 inch | - | - | ROHS3 Compliant | - | ||
![]() 09030006260 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | - | Module | - | - | - | 250V | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Coaxial | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | 2A | - | - | 1 | Female | - | - | - | 7 AWG | - | - | - | - | - | Crimp and Solder | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09030006262 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | - | 3.069998g | Gold, Nickel | - | Tube | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Signal, Socket | Coaxial | - | 125°C | -55°C | - | - | Female | - | 8536.90.40.00 | - | - | - | - | - | - | Right Angle | 2A | - | - | 1 | - | - | - | 10mOhm | 7 AWG | 1.5A | 50Ohm | - | - | 16 AWG | Solder, PCB | - | - | - | Socket | - | - | - | 1kV | - | 17.7mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09030006220 HARTING | In Stock | - | - | 4 Weeks | - | Cable | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | Power | - | 125°C | -55°C | - | - | Receptacle | - | - | - | NO | YES | NO | - | - | Straight | 20A | - | - | - | Female | - | - | 20mOhm | 14 AWG | - | - | - | - | 14 AWG | Crimp | 2.2 mm | - | - | Socket | CONTACT | - | - | - | - | - | - | - | 7.9 inch | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09030006101 HARTING | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | - | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Signal | Power | - | - | - | - | - | Male | - | 8536.90.40.00 | - | - | - | - | - | 2.54mm | - | 10A | - | - | 1 | - | - | - | - | 7 AWG | - | - | - | - | - | Solder Cup | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09030006140 HARTING | In Stock | - | - | 15 Weeks | - | - | Module | - | - | - | 2.8kV | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | Solder | Power | - | - | - | Blue | - | Male | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 AWG | - | - | - | - | - | Solder Cup | - | - | 0.5 mm2 | Pin, Center | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09060008484 HARTING | In Stock | - | Datasheet | 4 Weeks | Silver | Cable | - | 1 | - | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Power | - | 125°C | -55°C | - | - | - | - | 8536.90.40.00 | - | NO | NO | NO | - | 5.08mm | Straight | 6A | - | - | - | Female | - | - | 20mOhm | 24-28 AWG | - | - | 28 AWG | 24 AWG | - | Crimp | - | - | - | Socket | CONTACT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09030006203 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | - | 1.700008g | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Power, Socket | Power | - | - | - | - | - | Receptacle | - | 8536.90.40.00 | - | - | - | - | - | - | Straight | 40A | - | - | - | - | - | - | - | 7 AWG | - | - | - | - | 8 AWG | Solder Cup | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09060008481 HARTING | In Stock | - | Datasheet | 4 Weeks | Tin | Cable | - | 1 | - | Gold, Nickel | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp, Socket | Power | - | 125°C | -55°C | Grey | 6 | - | - | - | - | NO | NO | NO | - | 5.08mm | Straight | 6A | - | IEC | 216 | Female | - | BELLOWED CONTACT | 20mOhm | 20-26 AWG | - | - | 20 AWG | 26 AWG | 20 AWG | Crimp | 840 μm | - | - | Socket | CONTACT | - | - | 1.55kV | 3.63mm | 19.45mm | 19.45mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09030006160 HARTING | In Stock | - | - | 4 Weeks | Gold | Cable | - | - | - | - | 250V | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Pin | Coaxial | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | 2A | - | - | 1 | Male | - | - | - | 7 AWG | - | 50Ohm | - | - | - | Crimp and Solder | - | - | - | Pin, Center | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09030006102 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Power | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | 20A | - | - | - | Male | - | - | - | 7 AWG | - | - | - | - | - | Solder Cup | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09060006420 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Gold, Nickel | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Power | - | 125°C | -55°C | - | - | Female | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | - | - | Straight | 6A | - | - | - | - | - | - | 15MOhm | - | - | - | - | - | - | Solder Eyelet | - | - | - | Socket | CONTACT | - | - | 1.55kV | - | - | - | - | - | 79 | No SVHC | ROHS3 Compliant | - | ||
![]() 09030006134 HARTING | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | - | - | Tube | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 2.54mm | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09030006281 HARTING | In Stock | - | - | 30 Weeks | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Crimp | - | - | Coaxial | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | - | Crimp and Solder | - | - | - | Pin, Center | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060007484 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | DIN 41612 | - | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 6A | - | - | - | Female | - | - | - | 24-28 AWG | - | - | 28 AWG | 24 AWG | - | Crimp | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |