- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09062152891 HARTING | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | - | - | H | All | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 7mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09791962950 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | RM | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062487835 HARTING | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 48 | - | - | F | All | - | - | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | 0.791 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 50 Cycles | - | - | 1.5568 N | 1.5568 N | 0.2 inch | - | - | - | Z,B,D | - | - | - | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 02071601101 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Liquid Crystal Polymer | - | - | - | Copper | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | 125°C | -55°C | - | 5 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | 38.48mm | - | All | 1A | - | UL, CSA | Gold | COMMERCIAL | - | 5 | 2.54mm | 160 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 2A | SQ PIN-SKT | - | - | 2.54 mm | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Z,A,B,C,D | - | Card Extender | - | 94.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09042326832 HARTING | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 32 | - | PBT | Thermoplastic, Glass Filled | - | Gold, Nickel | - | 125V | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 (Power) | 125°C | -55°C | Grey | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 10.5mm | D | All | 6A | - | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.417 inch | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | 6A | - | 1550VAC V | 5.08 mm | 400 Cycles | - | - | 1.5568 N | - | - | - | - | - | A,C | 1.55kV | - | 11.6mm | 94.9mm | 94.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062322821 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | F | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09231482922 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11mm | 2C | All | - | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | - | - | - | 2A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | .9452 N | .9452 N | - | - | - | 1 | A,B,C | - | - | - | 54mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09231482921 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | -65°C | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | 17.72mm | 2C | All | 2A | - | UL, CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | - | - | - | 2A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | .9452 N | .9452 N | - | - | - | 1 | A,B,C | - | - | - | 54mm | - | Flash | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966577 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Glass fibre, Resin, Thermoplastic | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | - | - | Gold-Palladium | - | - | - | 2.54mm | - | - | - | - | Male | 94V-0 | - | 13mm | - | - | - | - | - | 20mOhm | 1 TΩ | 2.54 mm | - | 2A | - | - | - | - | 96 | - | - | - | - | - | 2.8 mm | 2 | - | 1kV | - | - | 95mm | 95mm | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09281326903 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle, Straight | 11.1mm | 2R | 32 | 2A | - | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | 2.54mm | - | RECTANGULAR | - | - | Male | 94V-0 | Grey | 4mm | - | - | 250V | 2A | - | 15mOhm | 1000000000000Ohm | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 2 | A,C | - | - | - | 55mm | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062482833222 HARTING | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | - | - | F | All | 6A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.2mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062486826 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | -65°C | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | - | F | All | 6A | - | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | 48 | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | 6A | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | - | - | 1.5568 N | 1.5568 N | - | - | - | 2 | Z,B,D | - | - | - | 94.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09037966861 HARTING | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062152854222 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Blades | 15 | - | - | - | 2 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | - | - | H 15 | All | 15A | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09252306870 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 30 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | - | 3C | All | 2A | ONE | UL | - | COMMERCIAL | 1.148 inch | 3 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.457 inch | - | 2A | - | - | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 400 Cycles | - | RECTANGULAR | - | - | 0.1 inch | GRAY | - | 2 | - | - | - | - | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062152892 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Blade Sockets | 15 (Power) | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 8mOhm | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 94.75mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09284486801 HARTING | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2R | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061152921 HARTING | In Stock | - | Datasheet | 4 Weeks | Silver, Gold | Through Hole | Through Hole, Right Angle | 15 | - | Thermoplastic | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Blades | 15 (14 Power + 1 Leading Contact) | 125°C | -55°C | Grey | 2 | Male | 8536.69.40.40 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.200 5.08mm | 15 | Right Angle | 23.86mm | H 15 | All | 15A | - | VDE,CSA | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.583 inch | - | 94V-0 | - | - | - | - | - | - | - | 8mOhm | 1000000000000Ohm | - | - | 15A | POLARIZED HOUSING | 3100VAC V | 5.08 mm | - | - | - | - | - | - | - | - | - | Z,D | - | - | 24.75mm | 93.95mm | 93.95mm | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09732642801 HARTING | In Stock | - | - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | - | R | 64 | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09242206870 HARTING | In Stock | - | - | 9 Weeks | Gold, Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 20 | - | - | - | 2 | Female | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 3B | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |