- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Subcategory | Power Rating | Pitch | Current Rating | Termination Style | Lead Length | Accessory Type | Number of Poles | Product Type | Product | Mounting Angle | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9037646824 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Signal C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031642921 HARTING | In Stock | - | - | Nickel | - | - | - | Copper Alloy | - | - | - | - | Compliant | - | - | - | - | Type C | - | 64 Position | - | - | - | 3 Row | - | - | 2.54 mm | 2 A | Solder Pin | - | - | 64 | - | Headers | Right Angle | - | - | 11 mm | 94 mm | 17.72 mm | - | - | ||
![]() 9060009919 HARTING | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Locking Lever | - | - | - | - | - | - | - | - | - | - | - | - | Locking Lever | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 09721326913 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9251306919 HARTING | In Stock | - | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | - | - | - | - | - | DIN-Signal 3C | - | - | 3C | - | 30 Position | - | - | - | 3 Row | - | - | 2.54 mm | 2 A | Solder Pin | - | - | - | - | Plugs | Right | - | - | - | - | - | - | - | ||
![]() 9042326821 HARTING | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | Copper Alloy | - | - | - | - | - | - | DIN-Power D | - | - | Type D | - | 32 Position | - | - | - | 2 Row | - | - | 5.08 mm | 6 A | Wire Wrap | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9060007481 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 2F, D, E, F, F9, FM, MH | - | - | - | - | - | - | - | - | 5.08 mm | 6 A | Crimp | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | ||
![]() 9252306850 HARTING | In Stock | - | - | Gold | - | Thermoplastic | - | Copper Alloy | - | - | - | - | Compliant | - | - | - | - | Type 3C | - | 30 Position | - | - | - | 3 Row | - | - | 2.54 mm | 2 A | Press Fit | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9232482825 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type 2C | - | 48 Position | - | - | - | 3 Row | - | - | 2.54 mm | 2 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9052482821 HARTING | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | + 125 C | - 55 C | Non-Compliant | - | - | - | - | Type E | - | 48 Position | - | - | - | 3 Row | - | - | 5.08 mm | 6 A | Wire Wrap | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | ||
![]() 9053486921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9041322921 HARTING | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | + 125 C | - 55 C | - | - | - | - | - | Type D | - | 32 Position | - | - | - | 2 Row | - | - | 5.08 mm | 6 A | Solder | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | - | - | ||
![]() 9060008471 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | Non-Compliant | - | - | - | - | Type D, E, F | - | - | - | - | - | - | - | - | 5.08 mm | 6 A | Crimp | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | ||
![]() 9052486831 HARTING | 10000 | - | - | Nickel | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type E | - | 48 Position | - | - | - | 3 Row | - | - | 5.08 mm | 6 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9037966850 HARTING | In Stock | - | - | Gold | - | - | HARTING | Copper Alloy | 20 | HARTING | - | - | - | - | - | - | - | Type C | - | 96 Position | - | - | - | 3 Row | Backplane Connectors | - | 2.54 mm | 2 A | Press Fit | - | - | - | DIN 41612 Connectors | Receptacles | Straight | DIN 41612 Connectors | - | - | - | - | - | - | ||
![]() 9037646825 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type C | - | 64 Position | - | - | - | 3 Row | - | - | 2.54 mm | 2 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9062312881 HARTING | In Stock | - | - | Silver | - | - | - | Copper Alloy | - | - | - | - | Non-Compliant | - | DIN-Power MH | - | - | Type MH | - | 32 Position | - | - | - | 2 Row | - | - | 5.08 mm | 15 A | Crimp, Faston | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9062486823 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Type F | - | 48 Position | - | - | - | 3 Row | - | - | 5.08 mm | 6 A | Solder Lug | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9791963102 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061152932 HARTING | 10000 | - | - | Tin | Through Hole | Thermoplastic | - | Copper Alloy | - | - | - | - | Compliant | Tape & Reel | - | 1 % | 30 ppm/°C | Type H | 500 Ω | 15 Position | 250 °C | -65 °C | Wirewound | 2 Row | - | 1 W | 5.08 mm | 15 A | Solder Pin | 38.1 mm | - | - | - | Headers | Right Angle | - | 2.79 mm | - | 10.31 mm | 2.79 mm | No | Lead Free |