- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09034962825 HARTING | 117 |
| - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ENDS | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | 1 | - | - | Mounting Clips | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09251306922 HARTING | 11 |
| - | 7 Weeks | Gold, Nickel | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 3C | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 2 | - | 1kV | - | - | - | - | Flash | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09292306801 HARTING | 161 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09271326904 HARTING | 17 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 32 | - | - | - | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2Q | All | 2A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032322850 HARTING | 79 |
| Datasheet | 9 Weeks | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 11.6mm | C | 32 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09231486921222 HARTING | 11 |
| Datasheet | 4 Weeks | - | - | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 2C | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09721326903 HARTING | 560 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | Q | All | - | - | VDE,CSA | Gold | COMMERCIAL | 3.74 inch | 2 | - | RECTANGULAR | 0.338 inch | - | 94V-0 | - | - | 0.457 inch | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B | - | - | - | - | - | Flash | 0.157 inch | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09033642921 HARTING | 51 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09034646825 HARTING | 11 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.5mm | C | 64 | 2A | - | - | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | 2A | 20mOhm | 1000000000000Ohm | 2A | ENDS | - | - | - | - | - | - | - | - | 2 | A,C | - | Mounting Clips | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031242901 HARTING | 20 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (24 + 8 Coax or Power) | - | - | - | 3 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | M | 24 | 2A | - | UL,VDE,CSA | Gold or Gold-Palladium | - | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.709 inch | 2A | - | - | 2A | POLARIZED HOUSING | - | - | - | - | .9452 N | .9452 N | - | - | 1 | A,B,C | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09056486921 HARTING | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | - | - | E | All | 6A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02011601106 HARTING | 157 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polymer | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 160 (96 + 64 Ground) | 125°C | -55°C | - | 5 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | All | - | - | - | - | - | - | - | 160 | - | - | - | - | Natural | - | - | - | 20mOhm | - | 1A | - | - | - | - | - | - | - | - | - | 1 | - | - | Mounting Clips | - | 93.9mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09732962801 HARTING | 22 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Receptacle | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | - | R | All | - | ONE | - | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | 2A | - | - | 2A | - | - | 2.54 mm | - | - | - | - | - | - | 1 | - | - | - | - | 94mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09021644921 HARTING | 19 |
| Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | Male | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 15.18mm | B | All | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.339 inch | - | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | 0.1 inch | - | - | A,B | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326845 HARTING | 11 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 14.7mm | F | 32 | 6A | - | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | NO | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | 2 | Z,D | 1.55kV | - | - | 94.9mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033967921 HARTING | 152 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | PBT | Thermoplastic, Glass Filled | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | 2A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | Flash | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09731642903 HARTING | 25 |
| - | 7 Weeks | Gold, Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | 11.1mm | R | 64 | 2A | - | VDE,CSA | Gold or Gold-Palladium | - | - | 3 | - | - | - | Male | 94V-0 | - | - | - | 2A | 15mOhm | - | 2A | - | - | 2.54 mm | - | - | - | - | - | - | 1 | A,C | - | - | - | 95mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052486821 HARTING | 51 |
| - | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | - | Straight | 15.6mm | E | All | 6A | - | - | Gold | - | - | 3 | 48 | - | 0.618 inch | - | 94V-0 | - | NO | - | 6A | 15mOhm | 1000000000000Ohm | 2A | - | 1550VAC V | 5.08 mm | - | - | 1.5568 N | - | - | - | 2 | - | 1.55kV | - | - | 94.9mm | - | - | - | 20mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062487823 HARTING | In Stock | - | - | 7 Weeks | - | Panel | Panel Mount | - | Thermoplastic, Glass Filled | WIRE, DISCRETE | - | Gold, Nickel | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 48 | - | - | Grey | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | - | - | F | All | 6A | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | 94V-0 | - | NO | 0.791 inch | 6A | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | - | 50 Cycles | - | 1.5568 N | 1.112 N | 0.2 inch | PREASSEM CONN | - | D,B,Z | - | - | 29.05mm | 14.7mm | 94.8mm | - | - | 9.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09721643101 HARTING | 129 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |