- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09032426830 HARTING | 54 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 (42 + 6 Coax, Fiber Optic or Power) | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | - | M-flat | 42 | 2A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09251206921 HARTING | 47 |
| Datasheet | 7 Weeks | Gold | - | Through Hole, Right Angle | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 3 | Male | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 17.72mm | 3C | 20 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 38.12mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09060482903 HARTING | 23 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 48 | - | Glass fibre | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 (Power) | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 5.08mm | 48 | Straight | - | - | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | NO | 0.709 inch | 6A | - | 15mOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | 0.2 inch | - | - | 1 | Z,B,D | - | - | - | - | 22mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09242206841 HARTING | 26 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 20 | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3B | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731326577 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 32 | - | - | - | R | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062326863 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | HOLE .099-.111 | NON-THREADED | WIRE, DISCRETE | - | - | - | - | - | -65°C | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 48 | 2 | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | - | F | 32 | - | UL, CSA | Gold | COMMERCIAL | - | 3.74 inch | - | - | - | - | 0.583 inch | - | 94V-0 | - | 0.791 inch | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | - | 1550VAC V | - | 400 Cycles | - | 1.5568 N | - | - | - | PREASSEM CONN | - | D,Z | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02031602201 HARTING | 90 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Liquid Crystal Polymer | Polymer | - | - | - | - | - | Copper | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | 5 | Receptacle | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Straight | - | 15.9mm | - | All | 1A | - | - | - | IEC | - | - | 2.54mm | 160 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 2 | - | Switching Contacts | 94.8mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09036642921 HARTING | 36 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | C | 64 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061326921 HARTING | 42 |
| - | 7 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | - | F | 32 | 6A | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | NO | 0.866 inch | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | - | 2 | Z,B | - | - | Flash | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09794966801 HARTING | 210 |
| - | 7 Weeks | - | Clip | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | NO | NO | YES | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | - | R | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09731246907 HARTING | 49 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | COPPER ALLOY | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (24 + 8 Coax or Power) | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | M | 24 | - | UL, CSA | Gold-Palladium | - | - | - | 3 | - | - | RECTANGULAR | - | - | - | - | 0.457 inch | - | - | - | 1000000000000Ohm | - | - | - | - | - | ENDS | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09042322826 HARTING | 48 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | D | All | 6A | - | - | COMMERCIAL | - | 3.74 inch | 2 | - | - | RECTANGULAR | - | - | 94V-0 | NO | - | 6A | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 500 Cycles | - | - | - | - | - | - | 1 | A,C | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032326855 HARTING | 23 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | 10.5mm | C | 32 | 2A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021642922 HARTING | 45 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 2 | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 15.18mm | B | All | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | 2A | - | - | - | - | - | - | - | 2A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | 1 | A,B | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031246922 HARTING | 6 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | COPPER ALLOY | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 (24 + 8 Coax or Power) | 3 | - | - | - | - | YES | - | - | YES | - | - | 0.100 2.54mm | 32 | - | - | - | M | 24 | 2A | UL | Gold-Palladium | - | - | - | 3 | - | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | 0.1 inch | GRAY | - | 2 | A,B,C | - | - | - | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052482823 HARTING | 56 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | - | - | - | E | All | 6A | UL, CSA | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | NO | 0.85 inch | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 inch | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042322823 HARTING | 40 |
| - | 8 Weeks | - | Panel | Panel Mount | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 32 | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | D | All | 6A | UL, CSA | Gold | COMMERCIAL | - | 3.74 inch | - | - | - | - | - | - | 94V-0 | NO | 0.85 inch | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | 1 | A,C | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031326922 HARTING | 856 |
| - | 7 Weeks | - | - | BOARD | - | - | - | - | - | - | - | AU | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | STRAIGHT | 125°C | -65°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | 3 | - | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 5.08mm | - | - | - | - | UL, CSA | - | COMMERCIAL | - | 3.701 inch | 3 | - | - | RECTANGULAR | 0.437 inch | MALE | - | - | 0.709 inch | 2A | RND PIN-SKT | 15mOhm | 1000000000000Ohm | - | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 400 Cycles | TIN OVER NICKEL | .9452 N | .9452 N | 0.1 inch | - | - | - | A,C | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09021327922 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 2 | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | B | 32 | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 3.701 inch | 2 | - | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062322831 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | - | F | 32 | 6A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |