- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09281485531 HARTING | 23 |
| - | 8 Weeks | - | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | - | Header, Male Pins | 2Ohm | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 2R | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032646845 HARTING | 51 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031966922 HARTING | 500 | - | - | 4 Weeks | - | Through Hole | Through Hole | Glass, Polyester | Thermoplastic | 13.750001g | Thermoplastic, Glass Filled | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | 125°C | -65°C | Grey | 3 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 11mm | C | All | 2A | - | Gold | - | IEC | 3 | 2.54mm | - | - | - | 94V-0 | - | - | - | 250V | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | - | - | - | - | - | 1 mm | 2 | - | 1kV | - | 16mm | 94mm | 94mm | Flash | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09281486907 HARTING | 15 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Thermoplastic, Glass Filled | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | - | 48 | 125°C | -65°C | - | 3 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11.1mm | 2R | All | 2A | VDE,CSA | Gold | COMMERCIAL | - | 3 | 2.54mm | - | RECTANGULAR | - | 94V-0 | - | 13mm | - | 250V | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | 2 | A,B,C | - | - | - | 55mm | - | Flash | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062482833 HARTING | 11 |
| Datasheet | 7 Weeks | Gold, Nickel | Through Hole | Through Hole | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | 125V | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 48 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | - | F | All | 6A | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | - | NO | - | 6A | 15mOhm | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 1 | Z,B,D | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032426804 HARTING | 25 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 (42 + 6 Coax or Power) | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 10.5mm | M | 42 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09233486921 HARTING | 54 | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -55°C | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | 17.72mm | 2C | All | 2A | UL | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | - | - | - | 2A | - | 10000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | 0.1 inch | - | 2 | A,B,C | - | Mounting Clips | - | 54mm | - | Flash | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032326850 HARTING | 95 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 11.6mm | C | 32 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062486848 HARTING | 3 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 (Power) | 125°C | -55°C | - | 3 | Receptacle | SHROUDED | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | 14.7mm | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | - | NO | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | - | 2 | Z,B,D | - | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031647921 HARTING | 159 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | PBT | - | Thermoplastic, Glass Filled | - | Brass | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | 125°C | -55°C | Grey | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | 2A | - | - | - | - | 3 | - | - | - | Male | 94V-0 | - | - | - | 250V | 2A | 15mOhm | 1 TΩ | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | 1 mm | - | A,C | 1kV | - | - | 94mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032964850 HARTING | 1205 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | Female | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | C | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.8mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032246865 HARTING | 25 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 32 (24 + 8 Coax or Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 10.5mm | M-flat | 24 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031967951 HARTING | 6 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | 17.72mm | C | All | - | - | Gold | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | - | - | - | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09252306825 HARTING | 30 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Thermoplastic, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 30 | 125°C | -55°C | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | 10.6mm | 3C | All | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 39.8mm | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062327821 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | - | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | F | 32 | 6A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032786805 HARTING | 103 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 80 (78 + 2 Coax or Power) | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | - | Straight | 10.5mm | M | 78 | 2A | - | - | - | - | - | 2.54mm | 80 | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09281486903 HARTING | 893 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | 125°C | -65°C | - | 3 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11.1mm | 2R | All | 2A | VDE,CSA | Gold | COMMERCIAL | - | 3 | 2.54mm | - | RECTANGULAR | - | 94V-0 | - | 4mm | - | 250V | 2A | 20mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | 2 | A,B,C | - | - | - | 55mm | - | Flash | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09284326801 HARTING | 36 |
| Datasheet | 9 Weeks | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | RIGHT ANGLE | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | - | BOARD EURO CONNECTOR | - | 32 | - | - | - | 2 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09032966861 HARTING | 100 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 10.6mm | C | All | 2A | UL | - | - | - | 3 | - | - | - | - | 94V-0 | Grey | - | - | - | 2A | 20mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | - | - | .9174 N | - | - | - | 2 | - | - | - | - | 95mm | - | - | 13.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031647922 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 11mm | C | 64 | 2A | - | Gold-Palladium | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | A,C | - | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - |