- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09241206921 HARTING | 160 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 15MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09721646903 HARTING | 137 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Copper | GLASS FILLED THERMOPLASTIC | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -65°C | 2 | Male | 8536.69.40.40 | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 8.6mm | Q | All | 2A | VDE,CSA | Gold | COMMERCIAL | 2 | 2.54mm | RECTANGULAR | 0.338 inch | - | 94V-0 | - | 4mm | - | 250V | 2A | 15MOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B | 1kV | - | 95mm | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032646855 HARTING | 104 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | PBT | Thermoplastic, Glass Filled | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.5mm | C | 64 | 2A | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09061486901222 HARTING | 75 |
| - | 4 Weeks | Gold | - | Through Hole, Right Angle | PBT | Polyamide (PA), Nylon, Glass Filled | LOCKING | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 15A | 0.100 2.54mm | 48 | Right Angle | - | 22mm | F | - | 2A | UL | Gold-Palladium | COMMERCIAL | 3 | - | RECTANGULAR | 0.579 inch | - | - | - | - | - | - | - | 15mOhm | 100000000000Ohm | 6A | POLARIZED HOUSING | - | - | - | 48 | - | - | 0.1 inch | - | 2 | D,B,Z | - | - | 93.9mm | 14.8mm | Flash | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09731967903 HARTING | 78 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | - | 11.1mm | R | All | 2A | VDE,CSA | Gold or Gold-Palladium | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | 2A | - | 1000VAC V | 2.54 mm | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B,C | - | - | 95mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09271326577 HARTING | 428 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2Q | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09051487931 HARTING | 36 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | - | E | All | - | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | 0.709 inch | - | - | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | 2.54 mm | - | - | 1.5568 N | 1.251 N | 0.2 inch | - | - | - | - | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09232482825 HARTING | 11 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | - | - | 2C | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09063482951 HARTING | 11 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | - | F | All | 6A | UL | Gold or Gold-Palladium | COMMERCIAL | 3 | - | RECTANGULAR | 0.579 inch | - | 94V-0 | - | - | 0.866 inch | - | 6A | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | - | - | - | 1 | Z,B,D | - | Board Lock | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09022642824 HARTING | 81 |
| - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09251306921 HARTING | 454 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 125°C | -55°C | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Right Angle | - | 17.72mm | 3C | All | 2A | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | 1kV | - | 38.12mm | - | Flash | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061316924 HARTING | 50 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 (24 + 7 Power) | - | - | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 31 | Right Angle | 5.08mm | 24.75mm | MH | All | - | UL, CSA | Gold | COMMERCIAL | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | - | 500 Cycles | - | - | - | 0.15 inch | - | 2 | Z,B,D | - | - | 93.95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09053486831 HARTING | 45 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | - | - | 3 | - | - | - | NO | YES | NO | - | - | - | - | 0.200 5.08mm | - | - | - | - | E | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09037966824 HARTING | 54 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 12.8mm | C | 93 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033962921 HARTING | 132 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | 17.72mm | C | All | 2A | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032246864 HARTING | In Stock |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 (24 + 8 Coax or Power) | - | - | 3 | Female | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | 10.5mm | M-flat | 24 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646907 HARTING | 66 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Copper | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | 125°C | -65°C | 3 | Male | - | 250V | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | - | 11.1mm | R | 64 | 2A | VDE,CSA | Gold | - | 3 | 2.54mm | - | - | - | 94V-0 | - | 13mm | - | 250V | 2A | 15MOhm | 1000000000000Ohm | 2A | - | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | 2 | A,C | 1kV | - | 95mm | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061152911222 HARTING | 11 |
| - | 4 Weeks | Silver | - | Through Hole, Right Angle | Polyamide | Polyamide (PA), Nylon, Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 2 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Right Angle | - | 25mm | H 15 | All | 15A | UL | - | COMMERCIAL | 2 | - | STAGGERED | 0.579 inch | - | - | Grey | - | - | - | - | 8mOhm | - | 15A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | 15 | - | - | - | GRAY | 1 | D,Z | - | - | 93.95mm | 14.8mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09031322921 HARTING | 857 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 17.72mm | C | 32 | 2A | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09251306571 HARTING | 11 |
| - | 7 Weeks | Gold, Nickel, Tin | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | 3C | All | 2A | - | Gold | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |