- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02021601202 HARTING | 45 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | 5 | - | STANDARDS: DIN 41612; IEC 61076-4-113 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | Straight | 15.9mm | - | All | 1A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3.736 inch | 5 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | 94V-0 | - | - | - | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | PLUG | 1A | - | 1000VAC V | - | - | - | 1.0008 N | 1.0008 N | 0.1 inch | - | - | - | Z,A,B,C,D | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09283486903 HARTING | 32 |
| - | 7 Weeks | Gold | - | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Straight | 11.1mm | 2R | All | 2A | - | Gold-Palladium | - | - | - | - | - | 48 | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | 55mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09034966824 HARTING | 12 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 10.5mm | C | All | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | 94.9mm | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09721647903 HARTING | 111 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | 2 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 8.6mm | Q | All | 2A | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 3 | A,B | - | - | 95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021642921 HARTING | 50 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 15.18mm | B | All | 2A | UL, CSA | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.339 inch | 94V-0 | - | - | - | - | 2A | - | - | - | - | 2A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | 1 | A,B | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09041322921 HARTING | 612 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | PBT | Thermoplastic, Glass Filled | - | 125V | - | Box | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (Power) | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | 17.72mm | D | All | 6A | - | Gold | COMMERCIAL | - | - | 2 | - | 32 | RECTANGULAR | - | 0.433 inch | 94V-0 | - | NO | - | - | 6A | - | 15mOhm | - | - | 6A | - | - | 5.08 mm | 500 Cycles | - | - | - | - | - | - | 1 | A,C | - | - | 93.95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09734966801 HARTING | 2 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | NOT SPECIFIED | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Receptacle | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | 17.82mm | R | All | 2A | UL | - | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | 2A | ENDS | 1000VAC V | - | 400 Cycles | - | .9174 N | .9174 N | 0.1 inch | BLACK | - | 2 | A,B,C | - | Mounting Clips | 94mm | - | - | - | 3mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09062486821 HARTING | 674 |
| - | 4 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Glass, Thermoplastic | - | Thermoplastic, Glass Filled | Copper | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 (Power) | 125°C | -65°C | 3 | Receptacle | - | - | 125V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Straight | 14.75mm | F | All | 6A | VDE,CSA | - | COMMERCIAL | - | - | 3 | 5.08mm | 48 | RECTANGULAR | - | - | 94V-0 | 22mm | NO | - | 125V | 6A | - | 15MOhm | 1000000000000Ohm | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | 1 mm | 2 | Z,B,D | 1.55kV | - | 94.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 09731647902 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Gold, Nickel | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | R | 64 | 2A | VDE,CSA | Gold-Palladium | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | 0.457 inch | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 1000VAC V | 2.54 mm | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | - | A,C | - | - | - | - | Flash | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09063152932 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | DIN 41612 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 15 | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 15 | - | - | H 15 | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032964845 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09063486833 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032646850222 HARTING | 43 |
| Datasheet | 9 Weeks | - | Socket | Through Hole | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09222326825 HARTING | 260 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Glass, Polyester | Thermoplastic | Thermoplastic, Glass Filled | Copper | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -65°C | 2 | Receptacle | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8mm | 2B | All | 2A | - | - | COMMERCIAL | - | - | 2 | 2.54mm | - | RECTANGULAR | - | 0.315 inch | 94V-0 | 4mm | - | - | 250V | 2A | - | - | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | - | - | 400 Cycles | - | .9174 N | .9174 N | 0.1 inch | - | 1 mm | - | A,B | - | - | 54.9mm | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09033966919 HARTING | 76 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | SMC | - | - | Thermoplastic, Glass Filled | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | 17.72mm | C | All | 2A | - | - | - | IEC | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09271322903 HARTING | 6 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2Q | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.338 inch | 94V-0 | - | - | 0.457 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 1 | A,B | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09241206579 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Thermoplastic | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 3B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09031642921222 HARTING | 11 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 8.7mm | C | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | 1 | - | - | - | 94mm | 11.1mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09034642825 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | C | 64 | - | - | Gold-Palladium | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENDS | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | 1 | A,C | - | Mounting Clips | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09281166902 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 16 | - | - | 2R | 16 | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 2 | A,C | - | - | - | - | Flash | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - |