- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Contact Design | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09751206592 HARTING | 36 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033326921 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09052487821 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | E | All | - | - | - | - | - | 3 | - | - | 0.618 inch | - | 94V-0 | - | - | NO | 0.457 inch | - | - | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | 5.08 mm | - | 1.5568 N | 1.251 N | 0.2 inch | - | - | - | - | - | - | - | - | - | - | 0.787 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09723646902 HARTING | 36 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09733646902 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | - | R | 64 | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09241206922 HARTING | 35 |
| Datasheet | 4 Weeks | - | - | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 3B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032967845 HARTING | 36 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09041326922 HARTING | 144 | - | - | 4 Weeks | - | Through Hole | Through Hole | 32 | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | 125V | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (Power) | 125°C | -55°C | Grey | 2 | Male | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 10.9mm | D | All | 6A | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.433 inch | - | 94V-0 | - | - | NO | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | - | 1550VAC V | 5.08 mm | 400 Cycles | 1.5568 N | - | - | - | - | - | A,C | - | - | 16.2mm | 93.95mm | 93.95mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032967850 HARTING | 58 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09234486824 HARTING | 41 |
| - | 9 Weeks | Gold | - | Through Hole | - | - | - | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 10.5mm | 2C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | 54.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09052486823 HARTING | 25 |
| - | 4 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Gold, Nickel | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | Straight | - | E | All | 6A | UL, CSA | Gold | - | - | - | - | - | 0.618 inch | - | 94V-0 | - | - | NO | 0.85 inch | - | 6A | 15mOhm | 1000000000000Ohm | 6A | - | 1550VAC V | - | - | 1.5568 N | - | - | - | - | 2 | - | 1.55kV | - | - | 94.9mm | - | - | - | 8mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09033646921 HARTING | 110 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass, Polyester | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Copper | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -65°C | - | 3 | Male | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | 2A | - | - | - | - | - | 2.54mm | - | - | - | 94V-0 | - | 3mm | - | - | 250V | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | 1 mm | - | 2 | - | 1kV | Mounting Clips | - | 94mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032642824 HARTING | 134 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.5mm | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 94.4mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09221326951 HARTING | 464 |
| - | 4 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2B | All | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | - | 0.61 inch | - | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | 0.1 inch | - | - | - | A,B | - | - | - | - | - | Flash | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032962845 HARTING | 126 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09021646919 HARTING | 50 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031962951 HARTING | 49 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | 17.72mm | C | All | 2A | - | Gold or Gold-Palladium | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | 1 | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09043326831 HARTING | 50 |
| - | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | -55°C | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 (Power) | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | D | All | - | UL | Gold | COMMERCIAL | 3.736 inch | 2 | - | RECTANGULAR | 0.413 inch | - | 94V-0 | - | - | NO | 0.457 inch | - | 6A | - | 10000000000Ohm | - | - | 1000VAC V | 5.08 mm | 400 Cycles | - | - | - | - | - | - | A,C | - | Mounting Clips | - | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032647824 HARTING | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.5mm | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.4mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09260243411 HARTING | 163 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | GLASS FILLED POLYETHYLENE | - | - | - | HOLE .099-.111 | NON-THREADED | WIRE, DISCRETE | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | 125°C | -65°C | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug, Male Pins | 24 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 24 | - | - | 2F | All | - | VDE,CSA | - | COMMERCIAL | 2.401 inch | - | - | - | - | FEMALE | 94V-0 | - | - | YES | 1.142 inch | - | - | - | 1000000000000Ohm | - | - | 1550VAC V | - | 500 Cycles | 1.5568 N | 1.112 N | 0.169 inch | - | STRIP OR LOOSE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |