- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Contact Design | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09022326850 HARTING | 36 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09271326902 HARTING | 54 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | 32 | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 2Q | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062486833222 HARTING | 11 |
| - | 4 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | 14.8mm | F | All | 6A | - | - | - | - | - | - | - | - | - | - | Female | - | Grey | - | - | - | - | 15mOhm | - | - | 6A | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032242830 HARTING | 11 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 (24 + 8 Coax or Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | M | 24 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061486980 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033327921 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09721646974 HARTING | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 64 | - | - | 2 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646985 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | - | R | 64 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032322845 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061482929 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09060452872 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 45 | - | - | FM | 45 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062482853 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | WIRE, DISCRETE | - | - | - | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 6A | - | - | - | - | - | - | - | 500 Cycles | - | - | 0.2 inch | - | PREASSEM CONN | 1 | D,B,Z | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062326892 HARTING | 340 |
| Datasheet | 4 Weeks | - | - | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | Straight | 14.8mm | F | 32 | 6A | VDE,CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | 6A | POLARIZED HOUSING | 1550VAC V | 400 Cycles | 1.5568 N | 1.5568 N | 0.15 inch | - | - | 2 | Z,D | - | - | 94.9mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09233482921 HARTING | 50 |
| - | 7 Weeks | Tin | - | Through Hole, Right Angle | - | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Mounting Clips | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032966824222 HARTING | 11 |
| - | 9 Weeks | - | Socket | Through Hole | 612 | - | - | Thermoplastic | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 02011602102 HARTING | 37 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Copper | GLASS FILLED THERMOPLASTIC | - | - | Tube | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 160 (96 + 64 Ground) | 125°C | -55°C | 5 | Male | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | 20.28mm | - | All | 1A | UL, CSA | - | COMMERCIAL | IEC | 5 | - | 160 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | - | 94V-0 | - | - | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | RECEPTACLE | 1A | ENDS | 1000VAC V | 400 Cycles | 1.0008 N | 1.0008 N | 0.1 inch | - | - | 2 | Z,A,B,C,D | - | Mounting Clips | 93.9mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033966921 HARTING | 138 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass, Polyester | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -65°C | 3 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | 17.72mm | C | All | 2A | UL | - | - | - | 3 | 2.54mm | - | - | - | - | - | 94V-0 | - | 3mm | 250V | 2A | - | 15MOhm | 10000000000Ohm | - | 2A | POLARIZED HOUSING | - | - | - | - | - | 1 mm | - | 2 | - | 1kV | Mounting Clips | 94mm | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062032811 HARTING | 99 |
| - | 4 Weeks | Silver | Through Hole | Through Hole | - | 3 | - | Thermoplastic | Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Blade Sockets | 3 (Power) | - | - | 1 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 3 | Straight | 10.5mm | H3 | All | - | - | - | - | - | - | 5.08mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 31.4mm | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032647850 HARTING | 33 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.5mm | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09734646804 HARTING | 39 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | - | R | 64 | 2A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |