- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09061327901 HARTING | 33 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | Gold, Nickel | - | 125°C | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | NO | 0.866 inch | - | 6A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1550VAC V | 2.54 mm | 50 Cycles | - | 1.5568 N | 1.5568 N | - | - | Z,B | - | - | - | Flash | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062326821 HARTING | 41 |
| Datasheet | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | GOLD OVER NICKEL | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 (Power) | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021486921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09722646801 HARTING | 177 | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Glass, Polyester | Thermoplastic | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | 125°C | -55°C | 2 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | 15.18mm | Q | All | 2A | - | Gold | - | - | - | 2.54mm | - | - | - | 94V-0 | - | - | 250V | - | 15mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 1kV | - | 94mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032246850 HARTING | 11 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | PBT | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 (24 + 8 Coax, Fiber Optic or Power) | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | - | 1.5mm | M | 24 | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09242206824 HARTING | 80 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032646823 HARTING | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Free Hanging (In-Line) | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.6mm | C | 64 | 2A | UL | Gold | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | 2A | 20mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | 2 | - | 1kV | - | 95mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062326823 HARTING | 24 |
| - | 4 Weeks | - | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | 6A | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09724646801 HARTING | 50 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | 2 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | Q | All | 2A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021322931 HARTING | 50 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | 2 | Male | 8538.90.60.00 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 15.5mm | B | 32 | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | - | 2A | 20mOhm | - | - | 2A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 1 | A | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061452967 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033646958 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | 64 | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031966514 HARTING | 95 |
| - | 20 Weeks | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 3 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031966944 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | C | All | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032326834 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09231166932 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | - | - | AU | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | - | C | 16 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | 2 | A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031647953 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033686921 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | BOARD | - | - | - | PURE TIN | NOT SPECIFIED | RIGHT ANGLE | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | PURE TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09283487902 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09281487907 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | - | - | 94V-0 | - | 0.457 inch | - | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | A,B,C | - | - | - | Flash | 0.512 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - |