- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09043326921 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | 32 | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (Power) | - | - | - | 2 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | - | 17.72mm | D | All | - | 6A | - | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 10000000000Ohm | - | 6A | - | 1000VAC V | 5.08 mm | 400 Cycles | - | - | - | - | - | - | A,C | - | Board Lock | 93.95mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09721646907 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | Male | 8536.69.40.40 | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | Q | All | - | 2A | - | UL | Gold-Palladium | COMMERCIAL | 3.74 inch | 2 | 2.54mm | - | RECTANGULAR | - | 0.339 inch | 94V-0 | - | - | - | 0.457 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | 1.5568 N | - | 0.1 inch | - | - | A,B | - | - | - | Flash | - | 13mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09060312921 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins and Blades | 31 (24 + 7 Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 31 | - | 5.08mm | - | MH | All | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966985 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | - | R | All | - | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09792966801 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | YES | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | - | 17.82mm | R | All | - | 2A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09050486924 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Module | - | - | - | Thermoplastic, Glass Filled | - | Copper | - | -65°C | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | - | Straight | - | 17.55mm | E | All | - | 6A | - | - | Gold | - | - | 3 | - | 48 | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | 1550VAC V | 5.08 mm | - | - | 1.5568 N | - | - | - | 2 | - | - | - | 105.9mm | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206577 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3Q | All | - | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206902 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3Q | All | - | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09794646801 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | NO | NO | YES | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09233486951 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | - | 2C | All | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | 54mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02021601302 HARTING | In Stock | - | - | 10 Weeks | - | PCB | Through Hole | - | - | - | - | - | GOLD | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | - | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | - | 5 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | - | - | - | - | All | - | - | - | UL, CSA | - | COMMERCIAL | 3.736 inch | 5 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | 94V-0 | - | - | - | - | - | 2A | SQ PIN-SKT | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | 1 | Z,A,B,C,D | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09061322901 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | F | 32 | - | 6A | - | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | NO | 0.866 inch | - | 6A | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | - | - | - | 1 | Z,B | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032422805 HARTING | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax or Power) | - | - | - | 3 | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | - | M | 42 | unknown | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09231322921 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | -65°C | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | 2C | 32 | - | - | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.709 inch | - | 2A | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09233487921 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2C | All | - | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326831 HARTING | In Stock | - | - | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | GOLD OVER NICKEL | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | - | F | 32 | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031247901 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (24 + 8 Coax or Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | - | M | 24 | - | 2A | ONE | UL,VDE,CSA | Gold-Palladium | - | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.709 inch | - | 2A | - | - | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | - | - | RECTANGULAR | .9452 N | .9452 N | 0.1 inch | - | - | A,B,C | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326836 HARTING | In Stock | - | - | 7 Weeks | - | Socket | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | Right Angle | - | - | F | 32 | - | 6A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032327825 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | - | Thermoplastic, Glass Filled | - | Brass | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -65°C | Grey | 3 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | 2A | - | - | - | - | - | - | 5.08mm | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | - | - | 15mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | 1kV | - | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062326833 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 32 | - | - | - | F | 32 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |