- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09047326821 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | 12.9mm | D | All | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | 15mOhm | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09051486961 HARTING | 36 |
| - | 3 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | - | E | All | - | - | - | - | - | 3 | - | - | - | 94V-0 | - | 0.709 inch | - | 15mOhm | 1000000000000Ohm | - | - | - | 1550VAC V | - | - | 1.5568 N | - | - | 2 | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032422830 HARTING | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | 3 | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 48 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060482907 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062487826 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | GOLD OVER NICKEL | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 48 | - | - | - | F | All | - | VDE,CSA | - | COMMERCIAL | - | 3 | RECTANGULAR | - | - | 94V-0 | NO | - | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 50 Cycles | 1.5568 N | 1.5568 N | - | - | Z,B,D | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09731642904 HARTING | 77 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 3 | - | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Flash | - | - | ROHS3 Compliant | - | ||
![]() 09038646921 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | 64 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09062326848 HARTING | 36 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | RECTANGULAR | - | - | 94V-0 | NO | 0.791 inch | 6A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | 2 | Z,B | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09032326421 HARTING | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032646852 HARTING | 11 |
| - | 10 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | C | 64 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032326861 HARTING | 23 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09056486931 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | NO | YES | NO | NO | NO | - | 6A | 0.100 2.54mm | 48 | - | - | - | E | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061326996 HARTING | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032647855 HARTING | In Stock | - | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09021326971 HARTING | 6 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09231326919 HARTING | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | 2C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041326981 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031326979 HARTING | 36 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09234326824 HARTING | In Stock |
| - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | 2C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09021646952 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | B | All | 2A | UL, CSA | Gold-Palladium | COMMERCIAL | 3.701 inch | 2 | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | 2A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | 0.1 inch | - | A,B | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |