- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Number of Columns | Level, Class | Name of Rows Loaded | Test Voltage | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09031327922 HARTING | 23 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | AU | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | A,C | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09271326907 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | -65°C | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 32 | - | - | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2Q | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.338 inch | 94V-0 | - | 0.457 inch | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B | - | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061324980 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062322832 HARTING | 36 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 32 | - | - | F | 32 | - | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 1 | Z,B | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09060243202 HARTING | In Stock | - | - | 7 Weeks | - | - | Panel Mount | - | - | NOT SPECIFIED | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 45 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 45 | - | - | FM | 24 | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062487832 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | 94V-0 | - | - | 6A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1550VAC V | - | 50 Cycles | 1.5568 N | 1.5568 N | 0.15 inch | - | - | Z,B,D | - | - | - | 0.217 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032782850 HARTING | 36 |
| - | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 80 (78 + 2 Coax or Power) | - | - | 3 | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2A | 0.100 2.54mm | 80 | - | - | M | 78 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062487825 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09052484821 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09231327921 HARTING | 36 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2C | 32 | - | UL, CSA | Gold-Palladium | COMMERCIAL | 2.126 inch | 3 | - | RECTANGULAR | - | 94V-0 | - | 0.709 inch | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | - | A,C | - | - | Flash | 0.118 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09231487922 HARTING | 29 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Gold, Nickel | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11mm | 2C | All | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | 94V-0 | - | - | 2A | 15MOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | - | A,B,C | 1kV | 54mm | Flash | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731426901 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031646958 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031966534 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061486921 HARTING | 145 | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | 125V | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | 125°C | -55°C | 3 | Male | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | 22mm | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | 48 | RECTANGULAR | - | 94V-0 | NO | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | 1.5568 N | 1.5568 N | - | - | 2 | Z,B,D | - | 93.9mm | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032966421 HARTING | 61 | - | - | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 31 | 2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09281326985 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2R | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061222986 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062327893 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | F | 32 | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09042324821 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |