- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09057482831 HARTING | 39 |
| - | 8 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | - | - | - | 6A | 0.200 5.08mm | - | - | - | E | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09061316924800 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 31 (24 + 7 Power) | - | - | 3 | - | - | - | - | - | - | - | - | 6A 15A | - | - | - | - | MH | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09062316821800 HARTING | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets and Blade Sockets | 31 (24 + 7 Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | MH | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 02021282201 HARTING | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Liquid Crystal Polymer | - | - | - | Copper | - | - | - | - | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | 5 | Receptacle | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 128 | - | - | - | 128 | 1A | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09271326909 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09051326921 HARTING | 11 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061076922 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09051482921222 HARTING | 36 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | E | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731646954 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041282931 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041202921 HARTING | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041176921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031326941 HARTING | 856 |
| - | 4 Weeks | Gold | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -65°C | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | 2A | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062486834222 HARTING | 119 |
| - | 4 Weeks | Gold | Socket | Through Hole | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | F | All | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09041222923 HARTING | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041222931 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061482980 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09058486921 HARTING | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | E | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09053326931 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09721642907 HARTING | In Stock | - | - | - | - | - | BOARD | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | STRAIGHT | 125°C | -65°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | BOARD EURO CONNECTOR | - | - | - | 2 | - | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54mm | - | - | - | VDE,CSA | - | COMMERCIAL | 3.74 inch | 2 | - | - | RECTANGULAR | 0.338 inch | MALE | 94V-0 | 0.457 inch | 2A | SQ PIN-SKT | 15mOhm | 1000000000000Ohm | - | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED HOUSING | 1000VAC V | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | 1.5568 N | 1.5568 N | 0.1 inch | - | A,B | - | 0.512 inch | - | - | - | ROHS3 Compliant | - |