- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Contact Gender | UL Flammability Code | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Finish Termination | Mating Contact Row Spacing | Hole Diameter | Wire Size (Max) | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09021327931 HARTING | 160 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | Brass | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | Grey | 2 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 15.5mm | B | 32 | 2A | - | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | 2 | 2.54mm | RECTANGULAR | - | 94V-0 | 250V | 2A | 15mOhm | 1 TΩ | - | 2A | POLARIZED HOUSING | 1000VAC V | 50 Cycles | - | - | 0.1 inch | 1 mm | - | 3 | A | 1kV | - | 94mm | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062317821 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Quick Connect, Wire Wrap | - | Receptacle, Female Sockets | 31 (24 + 7 Power) | - | - | - | 3 | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | - | 0.150 3.81mm | 31 | - | - | - | MH | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09037646828 HARTING | In Stock | - | - | 7 Weeks | - | - | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -65°C~85°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 1A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | ONE | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 7 AWG | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032326845 HARTING | 15 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | - | C | 32 | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032646878 HARTING | 20 | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.6mm | C | 64 | 2A | - | - | Gold | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | - | 13mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09751206504 HARTING | 54 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3Q | All | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032426864 HARTING | 46 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax or Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | - | 10.5mm | M-flat | 42 | 2A | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | 94.9mm | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09222326421 HARTING | 52 |
| - | 10 Weeks | Gold, Nickel | Socket | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | GOLD OVER NICKEL | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | - | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | - | 2B | All | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09791966903 HARTING | 19 |
| - | 7 Weeks | - | - | BOARD | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | STRAIGHT | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | STANDARD: DIN 41612, PANEL MOUNTABLE | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | SOLDER | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09036646997 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09731647904 HARTING | 125 |
| - | 7 Weeks | Gold | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -40°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | - | 11.1mm | R | 64 | - | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09034322824 HARTING | In Stock | - | Datasheet | - | Gold | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | 10.5mm | C | 32 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 1 | - | - | Mounting Clips | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032962850222 HARTING | 11 |
| - | 9 Weeks | - | Socket | Through Hole | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 11.6mm | C | All | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | 1 | - | - | - | 94.9mm | 10.6mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09031102922 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 10 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032756834 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031266938 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09021376921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032566850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032576850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031506962 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |