- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Finish Mating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Style | Number of Positions Loaded | Contact Finish | Number Of PCB Rows | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Polarization Key | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Level, Class | Name of Rows Loaded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09031643922 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031322931 HARTING | In Stock | - | - | 20 Weeks | Through Hole, Right Angle | - | AU | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | C | 32 | - | 3 | 2A | 15mOhm | 1000000000000Ohm | POLARIZED HOUSING | 2.54 mm | .9452 N | .9452 N | - | A | - | ROHS3 Compliant | ||
![]() 09233486956 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031646553 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09032336859 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09232482888 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031966979 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09032964470 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | -40°C~105°C | Bulk | DIN 41612 | e4 | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | C | All | Gold | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09037326421 HARTING | 110 |
| - | 10 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031326924 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09233246921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031666951 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031646923 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031486971 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031966936 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09032402850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09036962509 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09037966823 HARTING | In Stock | - | - | 20 Weeks | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | C | 64 | Gold | - | - | - | - | - | - | - | - | 2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09033966536 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09291305961 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 30 | 3 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |