- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09033936941 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031366921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022106831 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031966916 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031647540 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732803801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732483801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032965470 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032416821 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032646831 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031966932 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09021326932 HARTING | 27 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | NOT SPECIFIED | -65°C | - | - | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | B | 32 | - | UL, CSA | Gold-Palladium | COMMERCIAL | 3.701 inch | 2 | - | RECTANGULAR | 0.339 inch | 94V-0 | - | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | 0.1 inch | - | A | - | - | Flash | 0.118 inch | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09063486901 HARTING | 32 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | 125V | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | 125°C | -55°C | 3 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | 22mm | F | All | 6A | - | Gold | - | - | - | 48 | - | - | 94V-0 | NO | - | 15mOhm | - | 6A | - | - | - | - | - | - | - | 2 | - | Mounting Clips | 93.9mm | - | - | 3mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09252206825 HARTING | 51 |
| - | 9 Weeks | Gold | - | Through Hole | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 30 | - | - | 3 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 3C | 20 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09063326931 HARTING | 32 |
| Datasheet | 4 Weeks | Gold | - | Through Hole, Right Angle | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | Male | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 22mm | F | 32 | 6A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 15mOhm | - | 6A | - | - | - | - | - | - | - | 2 | - | Mounting Clips | 93.9mm | Flash | - | 3mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09731966974 HARTING | 50 |
| - | 7 Weeks | Gold | - | Through Hole | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | 2 | - | - | 95mm | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09037966821 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Obsolete | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09060482963 HARTING | 35 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | GOLD OVER NICKEL | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | 6A | 0.200 5.08mm | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09232486869 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09231322922 HARTING | 10 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2C | 32 | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | 94V-0 | - | 2A | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | .9452 N | .9452 N | - | 1 | A,C | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |