- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09031966952 HARTING | In Stock | - | - | 20 Weeks | Gold | - | Through Hole | - | - | PBT | - | AU | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | - | C | All | 2A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09038966921 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | - | C | 64 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032606864 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 (60 + 4 Coax or Power) | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | M-flat | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032786804 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 80 (78 + 2 Coax, Fiber Optic or Power) | 125°C | -55°C | - | 3 | Female | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 80 | Straight | - | 10.5mm | M | 78 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 15MOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | 1kV | 94.9mm | - | - | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062152841 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | SILVER | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Blade Sockets | 15 (Power) | 125°C | -55°C | - | 2 | Female | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | - | 14.7mm | H 15 | All | 15A | VDE,CSA | - | COMMERCIAL | - | - | 2 | - | - | STAGGERED | - | 0.583 inch | - | 94V-0 | - | - | - | - | - | - | - | 8mOhm | 1000000000000Ohm | - | 15A | - | 3100VAC V | 10.16 mm | - | - | - | - | - | - | - | Z,D | - | 94.75mm | - | - | - | 10mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09281486902 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | - | 11.1mm | 2R | All | 2A | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | 2 | A,B,C | - | 55mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09021646921 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Glass, Polyester | Glass | Thermoplastic, Glass Filled | NOT SPECIFIED | Copper | - | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -65°C | - | 2 | Male | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | 15.18mm | B | All | 2A | UL, CSA | - | COMMERCIAL | IEC | - | 2 | 2.54mm | - | RECTANGULAR | - | 0.339 inch | - | 94V-0 | - | 3mm | - | - | 250V | 2A | - | 15MOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | 1 mm | - | A,B | 1kV | 94mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052482821 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | Straight | - | 15.6mm | E | All | 6A | - | - | - | - | - | 3 | - | - | - | - | - | Female | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | - | - | 6A | - | - | 5.08 mm | - | - | - | - | 0.2 inch | - | 1 | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061486925 HARTING | In Stock | - | - | 7 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | - | 22mm | F | All | 6A | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | - | 3 | - | 48 | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | 2 | Z,B,D | - | 93.9mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032646850 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold, Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | Copper | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | Grey | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.5mm | C | 64 | 2A | UL | - | - | - | - | 2 | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | 2 | A,C | 1kV | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09232486821 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | - | 10.6mm | 2C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | 55mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061212983 HARTING | In Stock | - | - | 4 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 26 (21 + 5 Power) | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 21 | - | 5.08mm | - | F | 21 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02021602302 HARTING | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Copper | - | - | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | - | 5 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Straight | - | 15.9mm | - | All | 1A | UL, CSA | Gold | COMMERCIAL | - | 3.736 inch | 5 | - | 160 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | - | 94V-0 | - | - | - | - | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | PLUG | - | - | 1000VAC V | - | 400 Cycles | - | 1.0008 N | 1.0008 N | 0.1 inch | - | 2 | Z,A,B,C,D | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062152831 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | SILVER | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Blade Sockets | 15 (Power) | 125°C | -55°C | - | 2 | Female | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | - | 14.7mm | H 15 | All | 15A | VDE,CSA | - | COMMERCIAL | - | - | 2 | - | - | STAGGERED | - | 0.583 inch | - | 94V-0 | - | - | - | - | - | - | - | 8mOhm | 1000000000000Ohm | - | 15A | - | 3100VAC V | 10.16 mm | - | - | - | - | - | - | - | Z,D | - | 94.75mm | - | - | - | 7mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032246830 HARTING | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene | Thermoplastic, Glass Filled | NOT SPECIFIED | Copper | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 (24 + 8 Coax, Fiber Optic or Power) | - | - | - | 3 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | - | 10.5mm | M-flat | 24 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | 94.9mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031962921222 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | 612 | - | Thermoplastic | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | 8.7mm | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | 2 | - | - | 94mm | 11.1mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09037966421 HARTING | In Stock | - | - | 9 Weeks | Gold | Socket | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | - | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061236935 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 (24 + 7 Power) | - | - | - | 3 | - | TERMINAL PITCH FOR POWER CONTACTS: 10.16 MM | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 23 | - | 5.08mm | - | MH | 23 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09281482902 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.457 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | 1 | A,B,C | - | - | - | Flash | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09721646902 HARTING | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | Q | All | 2A | VDE,CSA | Gold | COMMERCIAL | - | 3.74 inch | 2 | - | - | RECTANGULAR | - | 0.338 inch | - | 94V-0 | - | - | - | 0.457 inch | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B | - | - | - | Flash | - | 2.5mm | - | - | ROHS3 Compliant | - | - |