- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09031322922 HARTING | 32 |
| - | 7 Weeks | - | - | BOARD | - | - | - | - | - | - | AU | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | STRAIGHT | 125°C | -65°C | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 5.08mm | - | - | - | - | UL, CSA | - | COMMERCIAL | - | 3.701 inch | 3 | - | - | RECTANGULAR | 0.437 inch | MALE | - | - | - | 0.709 inch | - | 2A | RND PIN-SKT | 15mOhm | 1000000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 500 Cycles | TIN OVER NICKEL | .9452 N | .9452 N | 0.1 inch | - | - | - | A,C | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09282366801 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032326878 HARTING | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09281322907 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2R | 32 | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | 1 | A,C | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09282456801 HARTING | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 42 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09022646880 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032967880 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031644921 HARTING | 18 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | - | A,C | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032966876 HARTING | 32 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | Polyamide | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | Straight | - | 10.5mm | C | All | - | UL | Gold-Palladium | - | - | - | 3 | - | - | - | - | - | - | Grey | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | NATURAL | - | 2 | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09281486985 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09026326921 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | B | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09031526901 HARTING | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033966997 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09731962577 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | - | R | All | - | UL | Gold-Palladium | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 50 Cycles | - | - | - | - | - | - | 1 | A,B,C | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09294306801 HARTING | 24 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09732322801 HARTING | 10 |
| - | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 32 | - | - | - | R | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09271327902 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2Q | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 3 | A,B | - | - | Flash | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09031967921 HARTING | 8590 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | - | Thermoplastic, Glass Filled | - | - | Brass | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -65°C | Grey | 3 | Male | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | 17.72mm | C | All | 2A | - | - | - | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | - | - | - | 250V | 2A | - | 15mOhm | 1 TΩ | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | .9452 N | .9452 N | - | - | 1 mm | - | - | 1kV | 94mm | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062152821 HARTING | 2600 |
| - | 4 Weeks | Silver, Gold | Through Hole | Through Hole | 0906 | 15 | Polyester | Glass | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Blade Sockets | 15 (Power) | 125°C | -65°C | - | 2 | Receptacle | - | 8536.69.40.40 | 500V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | - | 14.7mm | H 15 | All | 15A | - | - | COMMERCIAL | IEC | - | 2 | 5.08mm | - | STAGGERED | 0.579 inch | - | 94V-0 | - | 4mm | - | 500V | - | - | 8MOhm | - | - | - | - | 15A | POLARIZED HOUSING | - | 10.16 mm | - | - | - | - | - | - | 1 mm | - | Z,D | 3.1kV | 94.75mm | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031786901 HARTING | 69 |
| - | 4 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 80 (78 + 2 Coax, Fiber Optic or Power) | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | - | - | - | - | M | All | - | UL,VDE,CSA | Gold | - | - | - | 3 | - | 80 | RECTANGULAR | - | - | 94V-0 | - | - | 0.709 inch | - | 2A | - | - | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | Flash | 0.118 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - |