- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Material - Insulation | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09231484921 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02021602002 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | 5 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.9mm | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09273327902 HARTING | 34 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2Q | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09061452971 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | GLASS FILLED POLYETHYLENE | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | Male | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 45 | Right Angle | - | FM | 45 | - | 6A | - | Gold-Palladium | - | - | - | 94V-0 | NO | - | 15mOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09037642825 HARTING | 18 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 64 | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031787901 HARTING | 23 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | 125°C | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Header, Male Pins | - | - | - | 3 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 80 | Right Angle | 17.72mm | M | 78 | - | 2A | UL,VDE,CSA | - | - | 3 | RECTANGULAR | 94V-0 | - | 2A | - | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | .9452 N | .9452 N | 0.1 inch | - | A,B,C | - | 94mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09731426974 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 (42 + 6 Coax or Power) | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | M | 42 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09282486804791 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09032646862 HARTING | 67 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 64 | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062326846 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | F | 32 | - | 6A | - | Gold | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031252941 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062482805 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062322837 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | - | - | COPPER ALLOY | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | LOW PROFILE | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | F | 32 | - | - | VDE,CSA | Gold | COMMERCIAL | 3 | RECTANGULAR | - | - | 6A | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | 1 | Z,B | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061312922 HARTING | 33 |
| - | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 31 (24 + 7 Power) | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 10.16mm | 31 | - | - | MH | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09060482910 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061456901 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09281206923 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033756961 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061232986 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09232206824 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |