- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Contact Gender | Lead Length | Working Voltage | Termination Type | Contact Finish Termination | Hole Diameter | Level, Class | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09734756801000 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061483411 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062316822820 HARTING | In Stock | - | - | 20 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder, Quick Connect | - | Header, Male Pins and Blades | - | 31 (24 + 7 Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | MH | All | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 2 | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09731486964 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062486804 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032432821 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062642837 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281362905 HARTING | In Stock | - | - | 20 Weeks | - | - | BOARD | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL | NOT SPECIFIED | STRAIGHT | - | - | - | e4 | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 36 | - | 2.54mm | - | - | - | - | - | - | MALE | - | - | SOLDER | GOLD FLASH OVER PALLADIUM NICKEL | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731626903 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061252986 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061276922 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02011421101 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | -142MOhm | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09036646921 HARTING | 89 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Glass, Polyester | PBT | Thermoplastic, Glass Filled | - | Copper | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | 125°C | -55°C | 3 | - | 250V | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | C | 64 | 2A | - | 2.54mm | 64 | - | 3mm | 250V | - | - | 1 mm | 2 | 94mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09022646841 HARTING | 27 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 64 | - | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | B | All | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09062482826 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 09737966801 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R | All | - | Gold | - | - | - | - | - | - | - | - | 2 | - | - | - | ROHS3 Compliant | - | ||
![]() 09231166921 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | 2C | 16 | - | Gold | - | - | - | - | - | - | - | - | 2 | - | - | - | ROHS3 Compliant | - | ||
![]() 09031482971 HARTING | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062482832222 HARTING | 130 |
| - | 16 Weeks | Gold | Socket | Through Hole | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 48 | - | - | 3 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | F | All | 6A | - | - | - | - | - | - | - | - | - | 1 | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09032322892 HARTING | 18 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |