- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09063316924 HARTING | 18 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 31 (24 + 7 Power) | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 31 | - | - | - | MH | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062482836 HARTING | 32 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | 3 | - | NO | YES | NO | NO | NO | - | - | 0.150 3.81mm | 48 | - | - | - | F | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032486825 HARTING | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032243238 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022642850 HARTING | 32 |
| - | - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 | 1 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09260242981 HARTING | In Stock | - | - | 20 Weeks | - | - | Free Hanging (In-Line) | - | GLASS FILLED POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 24 | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 24 | - | - | - | 2F | All | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032326411 HARTING | 18 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281325903 HARTING | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | 2 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060242905 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09290023401 HARTING | 25 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 09251306590 HARTING | 10 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | Thermoplastic | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 3 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 3C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 02021608201 HARTING | 277 |
| - | 10 Weeks | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062152871222 HARTING | 32 |
| Datasheet | 7 Weeks | Gold, Silver | Socket | Free Hanging (In-Line) | 612 | - | Thermoplastic | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Tab | - | Receptacle, Female Sockets | - | 2 | Female | - | - | - | - | - | - | - | 10.16mm | - | Straight | - | 31.1mm | H 15 | All | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | 1 | - | - | 95mm | 14.8mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09031646931 HARTING | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281487902 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | RECTANGULAR | - | 94V-0 | - | 0.457 inch | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | 1.5568 N | 1.5568 N | 0.1 inch | - | A,B,C | - | - | - | Flash | 0.098 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09252306405 HARTING | 32 |
| Datasheet | 9 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09232486841 HARTING | 10 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | 2C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09032326865 HARTING | 32 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032962824222 HARTING | 18 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09032966845222 HARTING | 18 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |