- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Number Of PCB Rows | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09290023201 HARTING | 32 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09721646909 HARTING | 34 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | Q | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09034486825 HARTING | 226 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | - | - | ||
![]() 09732647801 HARTING | 32 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | - | - | R | 64 | 2A | - | - | - | - | 94V-0 | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09031646555 HARTING | 93 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09063322951 HARTING | 40 |
| - | 20 Weeks | - | - | - | 0906 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032966850222 HARTING | 104 |
| Datasheet | 9 Weeks | - | Socket | Through Hole | 612 | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 11.6mm | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | 2 | - | - | 94.9mm | 10.6mm | - | - | 4.5mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09063322931 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 1 | - | POLARIZED | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | 6A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061326903 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09731966953 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | - | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | - | R | All | - | VDE,CSA | Gold-Palladium | 3 | - | 94V-0 | - | 0.457 inch | 2A | 15mOhm | 1000000000000Ohm | - | - | 1000VAC V | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,B,C | - | - | - | Flash | 0.157 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 09062327831 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 32 | - | - | - | F | 32 | - | - | Gold | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09731967904 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | - | R | All | - | - | Gold-Palladium | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09038486921 HARTING | 237 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09234486825222 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | 2C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() 09032966825222 HARTING | 68 |
| Datasheet | 9 Weeks | - | Socket | Through Hole | 612 | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 11.6mm | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | 2 | - | - | 94.9mm | 10.6mm | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09032966829 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09037966850222 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09721326993 HARTING | 5615 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | Q | 32 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042322831222 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09041326921222 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | RIGHT ANGLE | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 2 | - | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 5.08mm | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |