- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Termination Type | Max Current Rating | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09281486532 HARTING | 10 |
| - | 10 Weeks | - | - | BOARD | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 2Ohm | 48 | - | - | 3 | - | SHROUDED | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09732326871 HARTING | 344 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031965921 HARTING | 18 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | - | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032646825 HARTING | 60 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Glass, Polyester | Glass | Thermoplastic, Glass Filled | - | Bronze, Gold, Nickel | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 96 | 125°C | -65°C | 3 | Receptacle | PANEL MOUNTABLE | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.5mm | C | 64 | 2A | - | - | - | IEC | - | 3 | 2.54mm | - | - | - | - | 94V-0 | 4mm | - | 250V | 2A | 15MOhm | 1000000000000Ohm | - | 2A | ENDS | - | - | 1 mm | 2 | A,C | 1kV | 94.9mm | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062483202 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | - | F | All | - | - | - | COMMERCIAL | - | - | - | - | - | - | 0.579 inch | - | - | - | 0.978 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | 0.15 inch | - | - | Z,B,D | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032646440 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09026642921 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | GOLD OVER NICKEL | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 64 | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | B | All | 2A | ONE | - | - | - | 3.701 inch | 2 | - | - | RECTANGULAR | 0.417 inch | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | 0.1 inch | - | - | A,B | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042176826 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031296904 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09251306546 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09731326555 HARTING | In Stock | - | - | 20 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 32 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031966509 HARTING | In Stock | - | - | 20 Weeks | Gold | - | - | - | PBT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 125°C | -65°C | 3 | Male | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | 2A | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09042326825 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | - | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 6A | 0.200 5.08mm | - | - | - | - | D | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061482901810 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | - | - | F | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061482973 HARTING | In Stock | - | - | 20 Weeks | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09233486918 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061486901710 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09061326921710 HARTING | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 (Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | F | 32 | 6A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061482925810 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | - | - | F | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09791962936 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |