- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Mounting Option 1 | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Contact Design | Level, Class | Contact Arrangement | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09281482902 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | 2R | All | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | 1 | - | A,B,C | - | - | - | - | - | Flash | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09042327823 HARTING | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | HOLE .099-.111 | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 32 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 32 | - | - | D | All | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | 0.417 inch | - | 94V-0 | - | NO | 0.85 inch | - | - | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | - | - | 1.5568 N | - | - | - | PREASSEM CONN | 3 | - | A,C | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09057486831 HARTING | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | - | - | - | - | 0.200 5.08mm | - | - | - | E | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09231486920 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 2C | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09051487921 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | Right Angle | 22.8mm | E | All | 6A | - | Gold or Gold-Palladium | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | - | 1550VAC V | 5.08 mm | - | 1.5568 N | 1.251 N | 0.2 inch | - | - | - | - | - | - | - | - | 93.95mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206519 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021326922 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | NOT SPECIFIED | -65°C | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | B | 32 | 2A | UL, CSA | - | COMMERCIAL | - | 3.701 inch | 2 | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | 0.1 inch | - | - | - | - | A,B | - | - | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052487823 HARTING | In Stock | - | - | 7 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | - | - | E | All | 6A | UL, CSA | Gold | - | - | - | - | - | - | 0.618 inch | - | 94V-0 | - | NO | 0.85 inch | - | 6A | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | - | - | 1.5568 N | 1.112 N | 0.2 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021327921 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | B | 32 | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.61 inch | - | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | 0.1 inch | - | - | 3 | - | A,B | - | - | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09022646824 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Glass, Polyester | Glass | Thermoplastic, Glass Filled | - | - | Copper | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | 125°C | -65°C | - | 2 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.5mm | B | All | 2A | - | - | - | IEC | - | - | 2.54mm | - | - | - | 94V-0 | 2.5mm | - | - | 250V | - | 15MOhm | - | 2A | - | - | - | - | - | - | - | 1 mm | - | - | - | - | 1kV | - | - | 94.9mm | - | - | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966902 HARTING | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | VDE,CSA | Gold | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | 2A | - | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 2 | - | A,B,C | - | - | - | 95mm | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032966411 HARTING | In Stock | - | - | 10 Weeks | Gold | Socket | Through Hole | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | C | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326858 HARTING | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3.74 inch | 3 | - | RECTANGULAR | 0.583 inch | - | 94V-0 | - | NO | 0.791 inch | - | 6A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | - | - | - | - | Z,D | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031602901 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | M | 60 | 2A | UL,VDE,CSA | Gold-Palladium | - | - | - | 3 | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | - | - | .9452 N | .9452 N | - | - | - | 1 | - | A,B,C | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042327821 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | - | - | Grey | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 10.5mm | D | All | 6A | - | Gold | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 0.417 inch | - | 94V-0 | - | NO | - | - | 6A | 15MOhm | 1000000000000Ohm | 6A | - | 1550VAC V | 5.08 mm | 50 Cycles | 1.5568 N | - | - | - | - | 3 | - | A,C | 1.55kV | - | 31.65mm | 94.9mm | 94.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062152890 HARTING | In Stock | - | - | 4 Weeks | Gold | - | Through Hole | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | 15A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 8mOhm | - | 15A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 94.75mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062152856 HARTING | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Blades | 15 (Power) | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.157 4.00mm | 15 | - | - | H 15 | All | 15A | - | Gold | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09023647921 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | B | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Board Lock | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033966951 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | 96 | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 (94 + 2 Leading Contacts) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Mounting Clips | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062312821 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Quick Connect, Wire Wrap | EAR99 | Receptacle, Female Sockets | 31 (24 + 7 Power) | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 6A 15A | 0.200 5.08mm | 31 | Straight | - | MH | All | - | UL, CSA | Gold | COMMERCIAL | - | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | - | - | - | 1 | S24P7 | Z,B,D | - | - | - | - | - | - | 0.866 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - |