- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Termination Type | Contact Finish Termination | Level, Class | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02021601002 HARTING | In Stock | - | Datasheet | 20 Weeks | Socket | Through Hole | - | - | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 160 (96 + 64 Ground) | 5 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | All | - | Gold | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 09032486821 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09051486921800 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | E | All | 6A | - | - | - | - | - | 2 | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09062326821800 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 48 | 3 | - | - | - | - | - | - | - | 6A | 0.150 3.81mm | - | - | F | 32 | - | Gold | - | - | - | - | 2 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032322825222 HARTING | 18 |
| - | 9 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | C | 32 | - | Gold-Palladium | - | - | - | - | 1 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09063482935 HARTING | 24 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09734647801 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | R | 64 | - | - | - | 94V-0 | - | - | - | Mounting Clips | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09061326901800 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | F | 32 | - | Gold-Palladium | - | - | - | - | 2 | - | Flash | - | ROHS3 Compliant | - | ||
![]() 09061487901800 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | F | All | - | Gold-Palladium | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09034647824 HARTING | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | C | 64 | - | Gold-Palladium | - | - | - | - | - | Mounting Clips | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09061314922800 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041286923 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09232485866 HARTING | 10 |
| - | 9 Weeks | - | BOARD | - | - | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | BOARD EURO CONNECTOR | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | 2.54mm | - | - | - | - | FEMALE | - | PRESS FIT | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731963101 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732963237 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031486940 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281486903222 HARTING | In Stock | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | 2R | All | - | Gold-Palladium | - | - | - | - | 2 | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09231482919 HARTING | In Stock | - | - | - | - | BOARD | SMC | - | GOLD OVER NICKEL | - | RIGHT ANGLE | - | - | - | e4 | - | Active | - | - | BOARD EURO CONNECTOR | - | 3 | STANDARDS: DIN 41612; IEC 60603-2 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | 2.54mm | - | - | - | - | MALE | 94V-0 | SOLDER | GOLD OVER NICKEL | - | - | - | - | RoHS Compliant | - | ||
![]() 09042326825800 HARTING | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09041326921800 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |