- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Mounting Option 1 | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Polarization Key | Number of Poles | Mating Contact Row Spacing | Product Type | Level, Class | Name of Rows Loaded | Features | Product Category | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09731966995 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 3 | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | R | All | - | - | Gold-Palladium | - | - | - | - | 94V-0 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09022626825 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09733642902 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | R | 64 | 2A | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | 1 | - | Mounting Clips | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09061326931222 HARTING | 32 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | - | F | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | - | ||
![]() 09052482831222 HARTING | 107 |
| Datasheet | 17 Weeks | Gold | Socket | Through Hole | 612 | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 3 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 21.6mm | E | All | 6A | - | - | - | - | - | - | - | - | - | 48 | - | - | 1 | - | - | - | 90mm | 15.7mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09252306404 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09736966947 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | 3 | - | - | - | - | - | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | R | All | - | ONE | Gold-Palladium | - | 3 | - | 0.516 inch | - | 0.457 inch | - | - | 0.1 inch | - | 2 | A,B,C | - | - | - | - | Flash | 0.098 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032646829 HARTING | 10 |
| - | 20 Weeks | - | - | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | 64 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09031166979 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060009944 HARTING Elektronik | 17 |
| - | - | - | - | - | - | - | - | - | HARTING | - | - | 20 | HARTING | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | ||
![]() 09022646829 HARTING | 27 |
| - | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09222166835 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | - | - | LOCKING | - | NOT SPECIFIED | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | 2B | All | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.315 inch | - | 0.457 inch | POLARIZED HOUSING | - | 0.1 inch | - | - | A,B | - | - | - | - | - | 0.177 inch | - | ROHS3 Compliant | - | ||
![]() 09062483202750 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233206921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233286921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732586801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732666801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09252186850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732646831 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732636804 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |