- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Style | Number of Positions Loaded | Current Rating | Contact Finish | Mating Information | Level, Class | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09733646962240 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062326831820 HARTING | In Stock | - | - | 20 Weeks | Panel, Through Hole | Panel Mount, Through Hole | Thermoplastic, Glass Filled | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 (Power) | 3 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | F | 32 | - | - | - | 2 | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09031506931 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062326831800 HARTING | In Stock | - | - | 7 Weeks | Panel, Through Hole | Panel Mount, Through Hole | Thermoplastic, Glass Filled | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 (Power) | 3 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | F | 32 | - | - | - | 2 | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09731966513 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732836801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233446921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022486824 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031966975 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031906924 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031626903 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022626835 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031786905 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061486999 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole, Right Angle | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | F | All | - | - | - | 2 | - | - | ROHS3 Compliant | - | ||
![]() 09061483410830 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09732586802 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09042326821800 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | 2 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | D | All | 6A | Gold | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09032456411 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09223326951 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 2 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | 2B | All | - | Gold | NO | - | Mounting Clips | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09031722926 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |