- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09283486902 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09060322905 HARTING | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 14.7mm | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | - | 0.2 inch | - | 1 | Z,B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206903 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02011608101 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 160 (96 + 64 Ground) | - | - | - | 5 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | Right Angle | 20.28mm | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 93.9mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032962855 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062482835 HARTING | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 125V | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | 14.7mm | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | - | 0.2 inch | - | 1 | Z,B,D | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031642921 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | 2A | - | - | - | IEC | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052486831 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold, Nickel | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | - | Straight | 15.5mm | E | All | 6A | - | Gold | - | - | 3 | 5.08mm | 48 | - | 0.618 inch | 94V-0 | - | NO | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | - | 1550VAC V | - | - | - | 1.5568 N | - | - | - | 2 | - | 1.55kV | - | 94.9mm | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09222326824 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8mm | 2B | All | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 54.9mm | - | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09223326921 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | Male | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 15.18mm | 2B | All | 2A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | 54mm | - | Flash | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09060152913 HARTING | In Stock | - | Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Blades | 15 (Power) | 125°C | -55°C | - | 2 | Male | 8538.90.60.00 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.85mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09731606903 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | M | 60 | 2A | UL, CSA | Gold or Gold-Palladium | - | - | 3 | - | - | RECTANGULAR | - | - | - | - | 0.457 inch | - | 2A | - | 1000000000000Ohm | - | ENDS | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | - | 2 | A,B,C | - | - | - | - | Flash | 4mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033966918 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031327921 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Thermoplastic | Thermoplastic, Glass Filled | Brass | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -65°C | Grey | 3 | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 17.72mm | C | 32 | 2A | - | - | - | - | 3 | 2.54mm | - | - | - | 94V-0 | - | - | - | 250V | 2A | 15mOhm | 1 TΩ | 2A | POLARIZED HOUSING | - | - | - | - | .9452 N | .9452 N | - | 1 mm | - | A,C | 1kV | - | 94mm | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09242206414 HARTING | In Stock | - | - | 9 Weeks | Gold, Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 3B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 1kV | - | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09061326901 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | Copper | -65°C | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | 22mm | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15MOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | 2 | Z,B | 1.55kV | - | 93.9mm | - | Flash | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062326843 HARTING | In Stock | - | - | 4 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | F | 32 | 6A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | 15MOhm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1.55kV | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061482901222 HARTING | In Stock | - | - | 7 Weeks | Gold | - | Through Hole, Right Angle | 612 | - | Thermoplastic | Polyamide (PA), Nylon, Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 15A | 0.100 2.54mm | 48 | Right Angle | 22mm | F | All | 6A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | 1 | - | - | - | 94mm | 14.8mm | Flash | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09222326850 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 | - | - | - | 2 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8mm | 2B | All | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.9mm | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032962850 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | 2A | - | - | - | - | 3 | - | - | - | - | 94V-0 | Grey | - | - | - | 2A | 20mOhm | - | 2A | ENDS | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | 1 | - | - | - | 94.8mm | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |