- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09031966951222 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09062483203 HARTING Elektronik | 5000 | - | - | - | - | Socket | - | Thermoplastic | - | - | - | 125V | - | Box | - | - | - | - | - | Crimp | - | - | - | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | - | - | 5.08mm | - | Straight | - | - | - | - | 6A | - | - | - | 48 | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 09736963101 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09037966862 HARTING | In Stock | - | - | 13 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09051486920 HARTING | 27 |
| - | - | - | - | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | - | E | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09734486804 HARTING | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062326821222 HARTING | In Stock | - | - | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 6A | 0.150 3.81mm | - | - | - | F | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09731966505 HARTING | 27 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09272326804 HARTING | 27 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09282486804 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09281485532 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09041322922 HARTING | In Stock | - | - | - | - | - | BOARD | - | - | - | STRAIGHT | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | 2 | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | - | - | - | 32 | - | 5.08mm | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09731606974 HARTING | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | M | 60 | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09232486861 HARTING | 36 |
| - | - | - | - | BOARD | - | - | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 2.54mm | - | - | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09732327801 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 32 | - | - | R | 32 | - | - | - | Gold-Palladium | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09032646841 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062482821222 HARTING | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | F | All | - | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731426903 HARTING | 18 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (42 + 6 Coax or Power) | - | - | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | M | 42 | - | - | UL, CSA | Gold-Palladium | 3 | - | RECTANGULAR | - | - | 0.457 inch | - | 1000000000000Ohm | - | ENDS | 1000VAC V | 400 Cycles | 0.1 inch | 2 | A,B,C | - | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09222326841 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 2B | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09224326824 HARTING | 138 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | - | - | 2 | Female | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | 2B | All | - | 2A | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | UL94 V-0 | ROHS3 Compliant | - | - |