- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Number Of PCB Rows | UL Flammability Code | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Length | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09037966825222 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 02021602004 HARTING | In Stock | - | - | 20 Weeks | - | Socket | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032626868 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731646528 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731646529 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09791968903 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09721626993 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09721626903 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | - | - | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | - | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Q | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032696802 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09232166850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731967902 HARTING | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Gold, Nickel | -55°C~125°C | Bulk | DIN 41612 | yes | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 3 | Male | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | VDE,CSA | Gold-Palladium | 3 | 94V-0 | 2A | 15mOhm | 1000000000000Ohm | 2A | 1000VAC V | 2.54 mm | 1.5568 N | 1.5568 N | 0.1 inch | - | A,B,C | 95mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09731836910 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09043286831 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09234446825 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062486803 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09791962934 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09060482905015 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | DIN 41612 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | F | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09731966507 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731226904 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281196923 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |