- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09721646954 HARTING | In Stock | - | - | - | - | BOARD | - | TIN | - | - | STRAIGHT | - | - | - | - | - | e4 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | 2.54mm | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09062486823800 HARTING | In Stock | - | - | - | Panel | Panel Mount | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Obsolete | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 (Power) | 3 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | F | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09037646823 HARTING | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | C | 64 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09061483410920 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09032202850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09734487801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061482901590 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | F | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09731246902 HARTING | In Stock | - | - | - | - | BOARD AND PANEL | - | AU | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | STRAIGHT | 125°C | -65°C | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 3 | STANDARDS: MIL-C-55302; DIN 41612; IEC 603-2 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 32 | 2.54mm | - | - | compliant | UL, CSA | - | COMMERCIAL | 3.74 inch | 3 | RECTANGULAR | 0.437 inch | MALE | - | 0.457 inch | 2A | SQ PIN-SKT | 15mOhm | 1000000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | TIN OVER NICKEL | .9452 N | .9452 N | 0.1 inch | - | A,B,C | - | 0.098 inch | - | - | - | ||
![]() 09731966521 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09281326520 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09232486829 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09063487951 HARTING | In Stock | - | - | - | - | BOARD | - | TIN | - | - | RIGHT ANGLE | - | - | - | - | - | e4 | Active | - | - | - | BOARD EURO CONNECTOR | - | 3 | STANDARDS: DIN 41612; IEC 60603-2 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | - | 48 | 5.08mm | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09222326829 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09271326954 HARTING | In Stock | - | - | - | - | BOARD | - | TIN | - | - | STRAIGHT | - | - | - | - | - | e4 | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | 2.54mm | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09731966901 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731966553 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061327901800 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | - | 6A | 0.100 2.54mm | - | - | F | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | Flash | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09063256931730 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09034906834 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09271326903222 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |