- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Length | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02021602804 HARTING | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | NOT SPECIFIED | NOT SPECIFIED | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 160 (96 + 64 Ground) | 5 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032606865 HARTING | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 (60 + 4 Coax or Power) | 3 | Male | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 64 | - | - | M-flat | 60 | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | 3 | RECTANGULAR | 94V-0 | 0.496 inch | 2A | - | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | .9174 N | .9174 N | 0.1 inch | 2 | A,B,C | - | 0.177 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09036962921 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Right Angle | 17.72mm | C | All | 2A | ONE | - | Gold or Gold-Palladium | - | 3 | - | 94V-0 | - | 2A | - | - | - | - | - | 2.54 mm | - | - | - | - | 1 | - | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031962919 HARTING | In Stock | - | - | 7 Weeks | Gold, Nickel | - | Through Hole, Right Angle | Polycyclohexylenedimethylene | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Right Angle | 12.72mm | C | All | 2A | - | - | Gold-Palladium | - | - | - | 94V-0 | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | 1 | - | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09731965531 HARTING | In Stock | - | - | 9 Weeks | Gold | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R | All | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 4mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09721646985 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 64 | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | - | - | Q | All | 2A | - | - | Gold or Gold-Palladium | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 9.0319629212E+012 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9271166907 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060480506 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9053326931 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031836971 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9233486956 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061486997 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031646994 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031326924 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9233486918 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060480510 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031966534 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062326831800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731966576 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |