- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Product | Mounting Angle | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09231486951 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Gold, Nickel | - | - | 175V | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | - | - | 2C | All | 2A | - | UL, CSA | Gold or Gold-Palladium | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.709 inch | - | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | 11mm | - | - | Flash | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09051486951 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Nickel, Tin | - | - | 1.55kV | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | 125°C | -55°C | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 0.200 5.08mm | 48 | - | - | E | All | 6A | - | - | - | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | 0.909 inch | - | 6A | 15mOhm | 1000000000000Ohm | - | - | 1550VAC V | 5.08 mm | - | - | - | 1.5568 N | - | - | - | - | - | 2 | - | - | - | - | 16.2mm | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09042326831 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 32 | Polyester | Glass | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 32 (Power) | 125°C | -65°C | Grey | 2 | Receptacle | 8536.69.40.40 | 125V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 32 | Straight | 10.5mm | D | All | 6A | - | - | Gold | - | COMMERCIAL | IEC | 2 | 5.08mm | - | RECTANGULAR | 0.417 inch | - | 94V-0 | - | 4mm | NO | - | 125V | 6A | 15MOhm | 1000000000000Ohm | 6A | - | 1550VAC V | - | 400 Cycles | - | - | 1.5568 N | - | - | - | - | 1 mm | - | A,C | 1.55kV | - | - | 16.1mm | 10.5mm | 94.9mm | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2021601301 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Har-Bus 64 | 160 Position | - | - | - | 5 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 1 A | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09282486801 HARTING | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 48 | 125°C | -65°C | - | 3 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Right Angle | - | 2R | All | 2A | - | - | Gold | - | - | - | - | 2.54mm | - | - | - | Female | 94V-0 | - | 3mm | - | - | 250V | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 53.9mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09061152911 HARTING | In Stock | - | - | 16 Weeks | Silver, Gold | Through Hole | Through Hole, Right Angle | 15 | - | Glass | - | Thermoplastic, Glass Filled | - | - | Silver | - | - | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Blades | - | 15 (Power) | 125°C | -55°C | - | 2 | Male | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 15 | Right Angle | 23.86mm | H 15 | All | 15A | - | VDE,CSA | Gold | - | COMMERCIAL | IEC | 2 | 5.08mm | - | STAGGERED | 0.583 inch | - | 94V-0 | - | - | - | - | - | - | 8MOhm | 1000000000000Ohm | 15A | POLARIZED HOUSING | 3100VAC V | - | - | - | - | - | - | - | - | - | - | - | Z,D | 3.1kV | - | - | 14.8mm | 93.95mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032646828 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | Glass | - | Thermoplastic, Glass Filled | RIBBON | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | - | 96 | - | - | Grey | 3 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | - | C | - | 2A | ONE | UL | Gold | - | - | IEC | - | 2.54mm | - | - | - | - | 94V-0 | - | - | - | - | 250V | 1A | 15MOhm | 1000000000Ohm | 2A | - | - | - | - | 64 | - | - | - | 1A | - | - | - | 2 | A,C | 1kV | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032966850 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 10.5mm | C | All | 2A | - | UL | - | - | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | GRAY | - | 2 | - | 1kV | - | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966903 HARTING | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic | - | - | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | 125°C | -65°C | - | 3 | Male | - | 250V | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | - | VDE,CSA | Gold | - | - | IEC | 3 | 2.54mm | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | 2A | 15MOhm | 1000000000000Ohm | 2A | - | 1000VAC V | - | - | - | - | 1.5568 N | 1.5568 N | - | 0.1 inch | - | - | 2 | A,B,C | 1kV | - | - | - | 95mm | - | Flash | - | 4mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032426805 HARTING | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 (42 + 6 Coax, Fiber Optic or Power) | 125°C | -55°C | - | 3 | Receptacle | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 10.5mm | M | 42 | 2A | - | - | - | - | - | IEC | - | 2.54mm | 48 | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 12.6mm | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062482834 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 48 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 48 | Straight | 14.8mm | F | All | 6A | - | VDE,CSA | Gold or Gold-Palladium | - | COMMERCIAL | - | 3 | 5.08mm | - | RECTANGULAR | - | - | 94V-0 | - | - | NO | - | - | 6A | - | - | 6A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | 1 | Z,B,D | - | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09231486921 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Glass, Polyester | Glass | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | 125°C | -55°C | - | 3 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Right Angle | 17.72mm | 2C | All | 2A | - | UL, CSA | Gold | - | COMMERCIAL | - | 3 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | Grey | 2.96mm | - | - | 250V | 2A | 20mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | - | - | 0.1 inch | - | 1 mm | 2 | A,B,C | 1kV | - | - | - | 54mm | - | Flash | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09021647921 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Thermoplastic | 10.429988g | Thermoplastic, Glass Filled | - | - | Brass | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 64 | 125°C | -65°C | Grey | 2 | Male | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | 15.5mm | B | All | 2A | - | UL, CSA | - | - | COMMERCIAL | - | 2 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 250V | 2A | 15mOhm | 1 TΩ | 2A | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | - | - | - | - | 0.1 inch | - | 1 mm | 3 | A,B | 1kV | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032246804 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 32 (24 + 8 Coax or Power) | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | M | 24 | 2A | ONE | UL | Gold or Gold-Palladium | - | - | - | - | - | 32 | - | - | - | 94V-0 | - | - | - | 0.496 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032966851 HARTING | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Copper | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 10.6mm | C | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 15mOhm | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 95mm | - | - | - | 13.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021326921 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 64 | 125°C | -55°C | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | Right Angle | 15.5mm | B | 32 | 2A | - | UL, CSA | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.339 inch | - | 94V-0 | Grey | - | - | - | - | 2A | 20mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | - | - | 0.1 inch | - | - | - | A,B | 1kV | - | - | - | 94mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062486836 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Right Angle | 32.56mm | F | All | 6A | - | VDE,CSA | Gold | - | COMMERCIAL | - | 3 | - | 48 | RECTANGULAR | - | - | 94V-0 | - | - | NO | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | - | - | 1.5568 N | 1.5568 N | - | - | - | - | 2 | Z,B,D | - | - | - | 14.75mm | 94.8mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09232486824 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | Gold, Nickel | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 | 125°C | -55°C | - | 3 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Straight | 10.5mm | 2C | All | 2A | - | UL | - | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 2A | 20mOhm | 10000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | 11.6mm | 54.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031246901 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass | - | - | - | NOT SPECIFIED | Copper | - | -65°C | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 32 (24 + 8 Coax, Fiber Optic or Power) | - | - | Grey | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | - | Right Angle | - | M | 24 | 2A | ONE | UL,VDE,CSA | - | - | - | IEC | 3 | 2.54mm | 32 | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.709 inch | - | 2A | 15MOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | RECTANGULAR | - | - | - | 0.1 inch | - | - | 2 | A,B,C | 1kV | - | - | - | 94mm | - | - | - | 3mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032966827 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |