- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Pitch (mm) | Product Depth (mm) | RoHS | Termination Method | Packaging | Series | Termination | Type | Number of Positions | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Max Current Rating | Current Rating (Max) | Product | Mounting Angle | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9033647921 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 64 Position | 64 Position | - | 2.54 mm | - | - | 1.5 A | Solder Pin | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 9032962824 HARTING | In Stock | - | - | Gold | 96 | - | - | Copper Alloy | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | Type C | 96 Position | 3 | Female | 2.54 mm | Straight | 10.5 mm | 2 A | Solder Pin | - | - | 2 A | - | Receptacles | Straight | - | 94.9 mm | - | ||
![]() 9020643214 HARTING | 66 |
| - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type B | 64 Position | 2 Row | - | 2.54 mm | - | - | 2 A | Crimp | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 9060009930 HARTING | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Locking Lever | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() 9060009996320 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 9060007474 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | 6 A | Crimp | - | - | - | - | Contacts | Straight | - | - | - | ||
![]() 9032486825 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 48 Position | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 9251306572 HARTING | In Stock | - | - | Gold | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type 3C | 20 Position | 3 Row | - | 2.54 mm | - | - | 2 A | Solder Pin | - | - | - | - | Headers | Straight | - | - | - | ||
![]() 9734646801 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type R | 64 Position | 3 Row | - | 2.54 mm | - | - | 2 A | Solder Pin | - | - | - | - | Receptacles | Right Angle | - | - | - | ||
![]() 9731962904 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type R | 96 Position | 3 Row | - | 2.54 mm | - | - | 2 A | Press Fit | - | - | - | - | Headers | Straight | - | - | - | ||
![]() 9030006102 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type M | - | - | - | - | - | - | 20 A | Solder | - | - | - | - | Contacts | Straight | - | - | - | ||
![]() 9057486831 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type E | 48 Position | 3 Row | - | 5.08 mm | - | - | 6 A | Solder | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 9061486951 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type F | 48 Position | 3 Row | - | 2.54 mm | - | - | 6 A | Solder Pin | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 9721326903 HARTING | 10000 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9033646921 HARTING | In Stock | - | - | Gold Over Nickel | - | Thermoplastic | Right Angle | Copper Alloy | 20(mohm) | - | - | Through Hole | 2 | 2.54(mm) | 17.72(mm) | - | Solder | Box | - | - | Daughter Card | 64 Position | 3 Row | M | 2.54 mm | - | - | 2 A | Solder Pin | 64(POS) | Pebble Gray | - | 2(A) | Plugs | Right Angle | 94(mm) | - | 11(mm) | ||
![]() 9062326835 HARTING | In Stock | - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Type F | 32 Position | 3 Row | - | 5.08 mm | - | - | 6 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 9032646855 HARTING | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Type C | 64 Position | 3 Row | - | 2.54 mm | - | - | 2 A | Solder Pin | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 9185347914 HARTING | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | - | - | - | Non-Compliant | - | - | SEK-18 | - | Standard | 34 Position | 2 Row | - | 2.54 mm | - | - | 1 A | Solder Pin | - | - | - | - | Headers | Straight | - | - | - | ||
![]() 9062326858 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | DIN-Power F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9252306841 HARTING | In Stock | - | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | DIN-Signal 3C | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - |