- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Accessory Type | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9022646841 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type B | 64 Position | 2 Row | 2.54 mm | 2 A | Solder Pin | - | Receptacles | Straight | ||
![]() 9060009571 HARTING | In Stock | - | - | - | - | - | - | - | - | Power Contacts | - | - | - | 6 A | Crimp | - | Contacts | Straight | ||
![]() 9061482901222 HARTING | In Stock | - | - | - | - | - | - | - | - | F | 48 Position | 3 Row | 2.54 mm | 6 A | Solder Pin | - | Plugs | Right | ||
![]() 9031607901 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type M | 64 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9062326897 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 105 C | - 40 C | 2.5 kV | F | 32 Position | 3 Row | 3.81 mm, 5.08 mm | 6 A | Press Fit | - | Connectors | Straight | ||
![]() 9031642951 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type C | 64 Position | 2 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9069009988 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Insert | Accessories | - | ||
![]() 9062316895 HARTING | In Stock | - | - | - | - | - | - | - | - | MH 24+7 | 31 Position | - | - | - | - | - | Connectors | - | ||
![]() 2440000005 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Har-Bus 64 | 160 Position | 5 Row | 2.54 mm | 1 A | Press Fit | - | Headers | Straight | ||
![]() 9061152911222 HARTING | In Stock | - | - | Silver | - | Copper Alloy | - | - | - | Type H | 15 Position | 3 Row | 10.16 mm | 15 A | Solder Pin | - | Plugs | Right Angle | ||
![]() 9052487823 HARTING | In Stock | - | - | Gold | Thermoplastic | Copper Alloy | + 125 C | - 55 C | - | Type E | 48 Position | 3 Row | 5.08 mm | 6 A | Through Hole | - | Headers | Straight | ||
![]() 9030009963 HARTING | In Stock | - | - | - | - | - | - | - | - | Type C/R | 96 Position | 3 Row | 2.54 mm | - | - | - | Accessories | Straight | ||
![]() 9027646824 HARTING | In Stock | - | - | Gold | - | - | - | - | - | B | 64 Position | - | 2.54 mm | 2 A | Solder | - | Receptacles | Straight | ||
![]() 9021327922 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type B | 32 Position | 2 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Straight | ||
![]() 9195207324 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Low Profile | 20 Position | 2 Row | 2.54 mm | 1 A | Through Hole | - | Headers | Straight | ||
![]() 9751206504 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 105 C | - 40 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Press Fit | - | Headers | Straight | ||
![]() 9731962907 HARTING | 10000 | - | - | Tin | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type R | 96 Position | 3 Row | 2.54 mm | 2 A | Wire Wrap | - | Headers | Straight | ||
![]() 9751206592 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 125 C | - 55 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Solder | - | Headers | Straight | ||
![]() 9731967974 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type R | 96 Position | 3 Row | 2.54 mm | 2 A | Press FIt, Wire Wrap | - | Headers | Straight | ||
![]() 9751206577 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 125 C | - 55 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Solder | - | Headers | Straight |