- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Boardlocks | Brand | Cable Entry Angle | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Insert / Contact Gender | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Number of Rows | Subcategory | Power Rating | Contact Type | Pitch | Technology | Current Rating | Contact Finish | Termination Style | Row Spacing | Note | Accessory Type | Thread Size | Product Type | Product | Mounting Angle | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9031646922 HARTING | In Stock | - | - | Gold | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | Copper Alloy | 1000 | - | - | TT Electronics | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | Type C | 19.1 Ohms | 64 Position | 2 Row | Resistors | 125 mW (1/8 W) | - | 2.54 mm | Thin Film | 2 A | - | Solder Pin | - | - | - | - | Thin Film Resistors | Headers | Straight | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 9032647828 HARTING | In Stock | - | - | Gold | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | Copper Alloy | 1000 | - | - | TT Electronics | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | Type C | 48.7 kOhms | 64 Position | 3 Row | Resistors | 330 mW (1/3 W) | - | 2.54 mm | Thin Film | 2 A | - | IDC | - | - | - | - | Thin Film Resistors | Receptacles | Straight | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 9140000313 HARTING | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module Clamp | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() 9030006260 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | DIN-Rail | - | - | Yes | - | 250 V | - | - | - | n/a | - | - | - | Type M | - | - | - | - | - | - | - | - | 2 A | - | Crimp, Solder Cup | - | n/a | - | - | - | Contacts | Straight | - | - | - | - | - | 31,2mm | ||
![]() 9022646821 HARTING | In Stock | - | - | Gold | Wire | Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MTA-156 | - | IDC | - | Type B | - | 64 Position | 1 | - | - | n/a | 3,96 mm | - | 2 A | n/a | Wire Wrap | - mm | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | ||
![]() 9241206571 HARTING | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Signal 3B | - | - | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right | - | - | - | - | - | - | ||
![]() 9060009997 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9022326895 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9033486943 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9185647913800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061322901590 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9052482851222 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9032486421 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731326577 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2990000011 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061326921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9061337942 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060480509 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060009948 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060019908 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |