- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | Brand | Channel Mode | Contact Materials | Continuous Drain Current | Dimensions | Drain-Source On-Volt | Factory Pack QuantityFactory Pack Quantity | Gate-Source Voltage (Max) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Part # Aliases | Rad Hardened | RoHS | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Orientation | Current Rating | Military Standard | Pin Count | Termination Style | Polarity | Note | Max Current Rating | Speed | Power Dissipation | Accessory Type | Product Type | Air Flow | Noise | Static Pressure | Power | Product | Mounting Angle | Product Category | IP Rating | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9061482945810 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2990000012 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9.0316469212E+012 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9731642904 HARTING | In Stock | - | - | - | - | - | - | - | - | Enhancement | - | 34(A) | - | 60(V) | - | ±20(V) | - | - | - | Surface Mount | 1 | -55C to 150C | Military | DFN-A EP | - | No | - | Tape and Reel | - | - | - | - | Power MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N | - | - | - | 43(W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062152811 HARTING | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type H | - | 15 Position | - | - | - | - | - | 2 Row | - | - | - | 10.16 mm | - | 15 A | - | - | Faston | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9232486823 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9232486861 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062326858 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | DIN-Power F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9252306841 HARTING | In Stock | - | - | - | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Signal 3C | - | - | - | - | - | - | - | - | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | ||
![]() 09041327921800 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | 20 | - | HARTING | - | - | - | - | - | - | - | 09041-32-792-1800 09041 32 792 1800 9041327921800 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | ||
![]() 9185347914 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | SEK-18 | - | - | - | Standard | - | 34 Position | - | - | - | - | - | 2 Row | - | - | - | 2.54 mm | - | 1 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | ||
![]() 9032426804 HARTING | In Stock | - | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | - | 60x20mm | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Yes | - | EE60201 | - | Leads | - | Axial | - | 48 Position | - | - | - | - | - | 3 Row | - | - | - | 2.54 mm | - | 2 A | - | - | Solder Pin | - | - | - | 4 700 RPM | - | - | - | 38,3 m3/h | 32,5 dBA | 38,19 mm H2O | 1,44 W | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9241206919 HARTING | In Stock | - | - | Gold | - | - | Plastic | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | DIN-Signal 3B | - | - | - | Type 3B | - | 20 Position | - | - | - | Grey | - | 2 Row | - | - | - | 2.54 mm | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | ||
![]() 9062482835 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Type F | - | 48 Position | - | - | - | - | Cable compression lugs and connectors | 3 Row | - | - | - | 5.08 mm | - | 6 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9062483201 HARTING | 10000 | - | - | - | - | - | Polyamide (PA) | Thermoplastic (TP) | Altech | - | - | - | - | - | 1 | - | Altech | - | - | - | - | - | - | - | - | - | Details | - | DIN-Power F | - | - | - | Marking Tags | - | 48 Position | - | - | - | White | - | 3 Row | - | Terminal Blocks | - | 5.08 mm | - | - | - | - | Crimp | - | - | - | - | - | - | Terminal Block Tools & Accessories | - | - | - | - | Tools & Accessories | Straight | Terminal Block Tools & Accessories | - | - | - | - | - | - | ||
![]() 9232326825 HARTING | In Stock | - | - | Gold | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | DIN-Signal 2C | - | - | - | Type 2C | - | 32 Position | - | - | - | - | - | 3 Row | - | - | - | 2.54 mm | - | 2 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | - | - | - | - | ||
![]() 9020009920 HARTING | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | DIN 41612 | - | - | - | Fixing Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | Accessories | Right Angle | - | - | - | - | - | - | - | ||
![]() 2021602002 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | har-bus 64 | - | - | - | Socket Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 9060009993 HARTING | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel | - | 0.1 % | - | 50 ppm/°C | - | 1.1 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 125 mW | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | Fixing Screw | - | - | - | - | - | Accessories | - | - | - | 2.39 mm | 7.62 mm | 2.39 mm | No | Contains Lead | ||
![]() 9732646801 HARTING | In Stock | - | - | Gold | - | 64 | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | DIN-Signal R | - | Solder | - | Type R | - | 64 Position | - | - | - | - | - | 3 | Female | - | - | 2.54 mm | Right Angle | 2 A | - | - | Solder Pin | - | - | 2 A | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | - | 94 mm | - | - | - |