- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Accessory Type | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9052487823 HARTING | In Stock | - | - | Gold | Thermoplastic | Copper Alloy | + 125 C | - 55 C | - | Type E | 48 Position | 3 Row | 5.08 mm | 6 A | Through Hole | - | Headers | Straight | ||
![]() 9030009963 HARTING | In Stock | - | - | - | - | - | - | - | - | Type C/R | 96 Position | 3 Row | 2.54 mm | - | - | - | Accessories | Straight | ||
![]() 9027646824 HARTING | In Stock | - | - | Gold | - | - | - | - | - | B | 64 Position | - | 2.54 mm | 2 A | Solder | - | Receptacles | Straight | ||
![]() 9021327922 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type B | 32 Position | 2 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Straight | ||
![]() 9195207324 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Low Profile | 20 Position | 2 Row | 2.54 mm | 1 A | Through Hole | - | Headers | Straight | ||
![]() 9068480521 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shell Housing | Accessories | - | ||
![]() 9060019952 HARTING | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | MH 21+5 | - | - | - | - | - | Coding Pin | Accessories | - | ||
![]() 9032486434 HARTING | In Stock | - | - | - | - | - | - | - | - | 2C | 48 Position | - | - | - | - | - | Connectors | - | ||
![]() 9232326824 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type 2C | 32 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Receptacles | Straight | ||
![]() 9032962850222 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type C | 96 Position | 3 Row | 2.54 mm | 2 A | Press Fit | - | Receptacles | Straight | ||
![]() 9032962855 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type C | 96 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Receptacles | Straight | ||
![]() 9292306804791 HARTING | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | + 125 C | - 55 C | - | - | 30 Position | 3 Row | 2.54 mm | 2 A | Through Hole | - | Connectors | Right Angle | ||
![]() 9230483217 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type 2C | 48 Position | 3 Row | 2.54 mm | 2 A | Crimp | - | Receptacles | Straight | ||
![]() 9069009995 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Brackets | Accessories | - | ||
![]() 9068009953 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Screw | Accessories | - | ||
![]() 9060009933 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Brackets | Accessories | - | ||
![]() 9032322824 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | Type C | 32 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Receptacles | Straight | ||
![]() 9221322921 HARTING | 10000 | - | - | Tin | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type 2B | 32 Position | 2 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9751206504 HARTING | In Stock | - | - | Tin | Thermoplastic | Copper Alloy | + 105 C | - 40 C | 1 kV | 3Q | 20 Position | 2 Row | 2.54 mm | 2 A | Press Fit | - | Headers | Straight | ||
![]() 9731962907 HARTING | 10000 | - | - | Tin | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type R | 96 Position | 3 Row | 2.54 mm | 2 A | Wire Wrap | - | Headers | Straight |