- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Approvals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Range | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Note | Accessory Type | Product Type | Product | Mounting Angle | Features | Product Category | Phase | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9731966903 HARTING | In Stock | - | - | Gold | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | DIN-Signal R | - | - | Type R | - | 96 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder Pin | - | - | - | Headers | Straight | - | - | - | - | - | - | ||
![]() 9062483203 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | Yes | - | - | - | - | - | - | Printed Circuit | - | - | - | - | - | - | - | - | - | 2,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060006462 HARTING | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | Yes | - | - | - | - | - | - | Printed Circuit | - | - | Type D, E, F | - | - | - | - | - | - | 5 mm | - | 6 A | Crimp | - | - | - | Contacts | Straight | - | - | - | - | - | - | ||
![]() 9030008250 HARTING | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 4000 | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | - | 0.001340 oz | 200 V | - | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 1.54 kOhms | - | - | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() 9734646804 HARTING | 10000 | - | - | Gold | - | - | Aptiv (formerly Delphi) | - | - | Copper Alloy | 9000 | Aptiv | - | - | - | - | Cable Mount / Free Hanging | - | Compliant | Performance Pack | - | - | 18 AWG | 18 AWG | Reel | Performance Pack 1.2 | - | - | Type R | - | - | 3 Row | Receptacle (Female) | Automotive Connectors | - | 2.54 mm | - | 2 A | Crimp | - | - | Automotive Connectors | Terminals | Right Angle | - | Automotive Connectors | - | - | - | - | ||
![]() 9022646421 HARTING | In Stock | - | - | Gold | - | - | TE Connectivity / DEUTSCH | - | - | Copper Alloy | 1 | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | - | - | - | 983 | - | - | Type B | - | 64 Position | 2 Row | - | Circular Connectors | - | 2.54 mm | - | 2 A | Solder Pin | - | - | Circular MIL Spec Connector | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 9233485919 HARTING | In Stock | - | - | Tin | Thermoplastic | - | HARTING | - | - | Copper Alloy | 200 | Wieland | Z2.803.4210.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 2C | - | 48 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder | - | - | - | Connectors | Right Angle | - | Harting | - | - | - | - | ||
![]() 9030009981 HARTING | In Stock | - | - | - | - | UL | HARTING | - | - | - | 200 | GE - General Electric | GPS2BSAU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Position | - | - | - | - | - | - | - | Screw | - | Fixing Bracket | - | Accessories | - | - | Harting | 3 | - | - | - | ||
![]() 2021602003 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() 9030006214 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M, M invers, MH 21+5 | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 9291306577 HARTING | 10000 | - | - | Tin | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | 3R | - | 30 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder | - | - | - | Headers | Straight | - | - | - | - | - | - | ||
![]() 9281486902 HARTING | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 2R | - | 48 Position | 2 Row | - | - | - | 2.54 mm | - | 2 A | Solder | - | - | - | Plugs | Straight | - | - | - | - | - | - | ||
![]() 9063482935 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 Position | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 9034326824 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | C | - | 32 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 9069009997 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Brackets | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | Accessories | - | - | - | - | - | - | - | ||
![]() 9060009554 HARTING | In Stock | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FM, F9, 2F | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 9031602901 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Type M | - | 64 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder Pin | - | - | - | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 9294306801 HARTING | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 3R | - | 30 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Through Hole | - | - | - | Headers | Right Angle | - | - | - | - | - | - | ||
![]() 9037966825222 HARTING | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | - | 96 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder Pin | - | - | - | Receptacles | Straight | - | - | - | - | - | - | ||
![]() 9731426903 HARTING | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type M | - | 48 Position | 3 Row | - | - | - | 2.54 mm | - | 2 A | Solder Pin | - | - | - | Plugs | Straight | - | - | - | - | - | - |