- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09062216883 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | 26 | Solder | - | Receptacle, Female Sockets | 26 (21 + 5 Power) | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 6A | 5.08mm | 26 | Straight | 14.67mm | MH | 21 | 40A | - | Gold or Gold-Palladium | - | - | 5.08mm | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | 94.75mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09721646904 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | Male | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 8.6mm | Q | All | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | Flash | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09031642951 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | C | 64 | - | - | Gold-Palladium | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 2.54 mm | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326835 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 14.7mm | F | 32 | 6A | VDE,CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | - | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | - | 2 | Z,B | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09252206824 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | - | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 30 | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 10.5mm | 3C | 20 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 39.9mm | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09061487901 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | 0906 | 48 | - | PBT | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | Grey | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Right Angle | 22mm | F | All | 6A | VDE,CSA | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15MOhm | 1000000000000Ohm | 6A | POLARIZED HOUSING | 1550VAC V | - | 2.54 mm | 50 Cycles | 1.5568 N | 1.5568 N | - | - | - | Z,B,D | 1.55kV | 22mm | 93.9mm | 93.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731962904 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09061482935 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | 125V | - | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | - | F | All | 6A | - | Gold | COMMERCIAL | 3 | - | 48 | RECTANGULAR | 0.579 inch | - | - | - | 0.866 inch | - | - | 15mOhm | - | - | POLARIZED HOUSING | - | - | 2.54 mm | - | - | - | - | - | 1 | Z,B,D | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062152854 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Blades | 15 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | H 15 | All | 15A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09026646921 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass, Polyester | - | Thermoplastic, Glass Filled | NOT SPECIFIED | Copper | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -65°C | - | 2 | Male | 8536.69.40.40 | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | B | All | 2A | - | - | - | - | 2.54mm | - | - | - | 94V-0 | 3mm | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031966951 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | - | Copper | - | - | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 96 (94 + 2 Leading Contacts) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | 17.72mm | C | All | 2A | - | Gold | - | 3 | - | 96 | - | - | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | Flash | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052482832 HARTING | In Stock | - | - | 16 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | E | All | - | - | Gold | - | 3 | - | - | - | - | 94V-0 | - | NO | 0.457 inch | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 0.2 inch | - | 1 | - | - | - | - | - | - | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09241206571 HARTING | In Stock | - | - | 7 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | 120 | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | Male | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 3B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032642850 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | Gold or Gold-Palladium | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | ENDS | - | - | 2.54 mm | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061482925 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | 22mm | F | All | 6A | VDE,CSA | Gold-Palladium | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | - | 2.54 mm | 500 Cycles | - | - | - | - | 1 | Z,B,D | - | - | 93.9mm | - | Flash | - | 3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09221322922 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 1 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2B | All | - | UL, CSA | Gold-Palladium | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.339 inch | 94V-0 | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | A,B | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062482821 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | 14.75mm | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | - | - | 6A | POLARIZED HOUSING | - | - | 5.08 mm | 500 Cycles | - | - | 0.2 inch | - | 1 | Z,B,D | - | - | 94.8mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09291306904 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 30 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3R | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09792646801 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | YES | YES | YES | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | 17.82mm | R | 64 | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09281486577 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2R | All | 2A | - | Gold or Gold-Palladium | - | - | 2.54mm | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |