- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Rows
- Part Status
- Pitch
- RoHS Status
- Mounting Type
- Termination
- Number of Positions
- Packaging
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Mounting Option 1 | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09061484901 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | - | - | F | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 02021602202 HARTING | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer | Polymer | Liquid Crystal Polymer (LCP) | - | - | Copper | -40°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 160 (96 + 64 Ground) | - | - | 5 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.9mm | - | All | 1A | UL, CSA | Gold | COMMERCIAL | 3.736 inch | 5 | 2.54mm | 160 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | - | 94V-0 | - | - | - | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | 2.54 mm | PLUG | 1A | - | 1000VAC V | - | 400 Cycles | - | 1.0008 N | 1.0008 N | - | - | 2 | Z,A,B,C,D | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09037966825 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Glass, Polyester | Thermoplastic | Thermoplastic, Glass Filled | - | - | Copper | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | 125°C | -65°C | 3 | Receptacle | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 12.8mm | C | All | 2A | UL | - | - | - | 3 | 2.54mm | - | - | - | - | - | 94V-0 | - | 3mm | - | 250V | 2A | - | 20mOhm | 1000000000000Ohm | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | 1 mm | 2 | - | - | - | 94.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09231487921 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 48 | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Right Angle | 17.72mm | 2C | All | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | .9452 N | .9452 N | 0.1 inch | - | - | A,B,C | - | - | 54mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062482832 HARTING | In Stock | - | - | 4 Weeks | Nickel | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 48 | - | - | F | All | 6A | VDE,CSA | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | 1 | Z,B,D | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09734966804 HARTING | In Stock | - | - | 9 Weeks | Gold | - | Through Hole, Right Angle | - | Polychlorinated | - | LOCKING | - | NOT SPECIFIED | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | 125°C | -55°C | 3 | Female | - | - | - | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 96 | Right Angle | - | R | All | 2A | UL | - | - | - | 3 | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | 2A | - | - | - | 400 Cycles | - | - | - | 0.1 inch | - | 2 | A,B,C | - | Mounting Clips | 94mm | - | - | 3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09031646951 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 (62 + 2 Leading Contacts + 32 Open) | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | 2A | - | Gold | - | - | 3 | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 2 | A,C | - | - | 94mm | - | Flash | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032786864 HARTING | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 80 (78 + 2 Coax or Power) | - | - | 3 | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 80 | - | - | M-flat | 78 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032486850 HARTING | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | - | - | 2C | All | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09046326951 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 32 (Power) | - | - | 2 | - | - | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | 0.200 5.08mm | - | - | - | D | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021322921 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | GOLD OVER NICKEL | NOT SPECIFIED | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 64 | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | B | 32 | 2A | UL, CSA | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.339 inch | - | 94V-0 | - | - | - | - | 2A | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | 1 | A,B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646577 HARTING | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | Glass fibre, Resin, Thermoplastic | Thermoplastic | - | - | - | Copper | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | - | 96 | 125°C | -40°C | 3 | Male | - | - | - | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 64 | Straight | 11.1mm | R | - | 2A | - | Gold-Palladium | - | - | - | 2.54mm | - | - | - | - | - | 94V-0 | - | 13mm | - | - | - | - | 20mOhm | 1 TΩ | 2.54 mm | - | 2A | - | - | - | - | 64 | - | - | - | 2.8 mm | 2 | - | 1kV | - | 95mm | 95mm | Flash | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09731962903 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | -55°C~105°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | VDE,CSA | Gold or Gold-Palladium | - | - | 3 | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | - | - | 2A | - | - | 2.54 mm | - | - | - | - | - | - | 1 | A,B,C | - | - | 95mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02011601103 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | -160MOhm | 160 (96 + 64 Ground) | - | - | 5 | - | 64 GROUND SHIELD CONTACTS AVAILABLE IN 2 ROWS | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062327894 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Gold, Nickel | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 32 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 32 | - | - | F | All | 6A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052482854 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 0.200 5.08mm | 48 | - | - | E | All | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09053486931 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 0.100 2.54mm | 48 | - | - | E | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09036326921 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 32 | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09047326832 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | - | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 32 | - | - | 2 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 32 | Straight | 12.75mm | D | All | 6A | - | Gold | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | - | 15mOhm | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09036966951 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |