- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Part # Aliases | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Body Plating | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Product Type | Number of Columns | Connector Usage | Name of Rows Loaded | Test Voltage | Product | Features | Product Category | Length | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17211102102 HARTING | In Stock | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | Module | Resin, Thermoplastic | Glass | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 110 | 5 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Right Angle | 23.75mm | All | 1.5A | - | - | Gold | 750V | - | IEC | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | 1A | - | - | A 22 | - | - | - | - | - | - | - | - | - | 22 | CompactPCI J1/J4 | - | 750V | - | - | - | 49.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17211102101 HARTING | In Stock | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 110 | 5 | Receptacle | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | Right Angle | 20.45mm | All | 1.5A | ONE | UL, CSA | Gold | 750V | COMMERCIAL | - | - | 5 | - | RECTANGULAR | 0.48 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | PLUG | - | POLARIZED HOUSING | - | A 22 | - | - | - | - | RECTANGULAR | - | .139 N | - | - | 22 | Daughtercard | - | - | - | - | - | 49.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17700003004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | HARTING | - | 40 | - | HARTING | 017-70-000-3004 017 70 000 3004 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | Shrouds | - | Hard Metric Connectors | - | - | - | - | - | - | ||
![]() 17051331201 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 133 (95 + 38 Ground) | 5 + 2 | Male | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | Straight | 15.4mm | All | 1A | ONE | UL | Gold or Gold-Palladium | - | COMMERCIAL | - | - | 7 | 133 | RECTANGULAR | 0.606 inch | 94V-0 | 1A | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | RECEPTACLE | - | - | 750VAC V | B 19 | - | - | 500 Cycles | - | RECTANGULAR | .7506 N | .139 N | - | - | - | - | - | - | - | Shielded | - | 38mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 17241102102 HARTING | In Stock | - | - | 4 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Resin, Thermoplastic | Glass | - | Copper, Gold, Nickel | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 132 (110 + 22 Ground) | 5 + 1 | Receptacle | SHIELDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | - | Right Angle | 20.8mm | All | 1.5A | - | - | Gold | - | - | - | - | - | 110 | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | - | - | - | B 22 | - | - | - | - | - | - | - | - | - | 22 | CompactPCI J2/J5 | - | 750V | - | Upper Shield | - | 43.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17262202102 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Edge, PCB, Through Hole | Board Edge, Through Hole, Right Angle | Module | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 220 | 5 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | Right Angle | 23.75mm | All | 1.5A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | - | - | - | MONOBLOCK | Gold | - | - | - | - | - | - | - | - | - | CompactPCI | - | - | - | Upper Shield | - | 93.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 17211101101 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 110 | 5 | - | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Right Angle | 20.45mm | All | 1A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Upper Shield | - | 49.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17211101102 HARTING | In Stock | - | - | 4 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Glass fibre | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 110 | 5 | Receptacle | SHIELDED | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Right Angle | 23.75mm | All | 1A | ONE | UL | Gold | - | - | - | - | 5 | - | RECTANGULAR | 0.482 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | - | - | - | 1A | POLARIZED HOUSING | - | A 22 | - | 2 mm | - | - | RECTANGULAR | - | - | 2 inch | - | - | CompactPCI J1/J4 | - | - | - | Upper Shield | - | 49.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17011102201 HARTING | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 110 | 5 | Male | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | Straight | 15.4mm | All | 1.5A | ONE | UL, CSA | Gold or Gold-Palladium | 750V | COMMERCIAL | - | - | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | RECEPTACLE | - | POLARIZED HOUSING | - | A 22 | Gold | - | - | - | RECTANGULAR | - | .139 N | - | - | 22 | Backplane | - | 750V | - | Board Guide | - | 50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17241102101 HARTING | In Stock | - | - | 7 Weeks | - | Edge, PCB, Through Hole | Board Edge, Through Hole, Right Angle | - | Resin, Thermoplastic | Glass | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 110 | 5 | Receptacle | PICMG, STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | Right Angle | 20.45mm | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | - | - | - | B 22 | - | - | - | - | - | - | - | - | - | - | Daughtercard | - | - | - | - | - | 43.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17030552201 HARTING | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 55 | 5 | Male | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 55 | Straight | 15.4mm | All | 1.5A | ONE | UL, CSA | Gold or Gold-Palladium | 750V | COMMERCIAL | - | - | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | RECEPTACLE | - | POLARIZED HOUSING | - | C 11 | Gold | - | - | - | RECTANGULAR | - | .139 N | - | - | 11 | Backplane | - | - | - | Board Guide | - | 25mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 17051331602 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Module | - | - | - | NOT SPECIFIED | - | - | - | - | - | 750V | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 133 (95 + 38 Ground) | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 133 | Straight | 15.4mm | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | - | CompactPCI | - | - | - | Shielded | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 17250952102 HARTING | In Stock | - | - | 4 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Resin, Thermoplastic | Glass | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 95 | 5 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 95 | Right Angle | 20.8mm | All | 1.5A | ONE | - | Gold | - | COMMERCIAL | - | - | 6 | - | RECTANGULAR | 0.447 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | - | 2 mm | PLUG | - | - | - | B 19 | - | - | - | - | RECTANGULAR | - | - | - | - | 19 | CompactPCI J3, VME PO | - | - | - | Upper Shield | - | 37.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17221252102 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | Resin, Thermoplastic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 125 | 5 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 125 | Right Angle | 20.8mm | All | 1.5A | - | - | - | 750V | - | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | - | - | - | B 25 | - | - | - | - | - | - | - | - | - | - | Daughtercard | - | - | - | Upper Shield | - | 94.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17041102201 HARTING | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | - | 5 | Male | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | Straight | 15.4mm | All | 1.5A | ONE | UL | Gold or Gold-Palladium | 750V | COMMERCIAL | - | - | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | B 22 | Gold | 2.0066 mm | - | 110 | RECTANGULAR | - | - | 0.079 inch | - | - | Backplane-to-Daughtercard | - | 750V | - | - | - | 50mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17230552102 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | NOT SPECIFIED | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 55 | 5 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 55 | Right Angle | 22.45mm | All | 1A | ONE | UL, CSA | Gold | - | COMMERCIAL | - | - | 7 | - | RECTANGULAR | 0.48 inch | 94V-0 | 1A | SQ PIN-SKT | 20mOhm | 10000000000Ohm | 2 mm | PLUG | - | POLARIZED HOUSING | - | C 11 | - | - | - | - | RECTANGULAR | - | .139 N | - | - | - | Daughtercard | - | - | - | Upper Shield | - | 24.9mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 17141102201 HARTING | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | - | - | PC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 110 | 5 | Male | STANDARD: IEC 61076-4-101 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | - | - | All | 1A | ONE | - | - | - | - | - | 1.732 inch | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | - | - | - | - | - | POLARIZED HOUSING | - | AB 22 | - | 0.079 mm | - | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | A,B,C,D,E | - | - | - | - | - | 0.146 inch | - | ROHS3 Compliant | - | - | ||
![]() 17230552101 HARTING | In Stock | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Resin, Thermoplastic | - | - | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 55 | 5 | Receptacle | STANDARD: IEC 61076-4-101 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 55 | Right Angle | 20.45mm | All | 1.5A | - | - | Gold | 750V | - | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | 2 mm | - | 1A | - | - | C 11 | - | - | - | - | - | - | - | - | - | 11 | Daughtercard | - | - | - | - | - | 24.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17063082001 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 308 (220 + 88 Ground) | 5 + 2 | - | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 308 | - | - | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | MONOBLOCK | - | - | - | - | - | - | - | - | - | - | CompactPCI | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17050952401 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 95 | 5 | - | VMEBUS, STANDARD: IEC 61076-4-113 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 95 | - | - | All | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |