- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Contact Finish | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Contact Style | Polarization Key | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Number of Columns | Connector Usage | Name of Rows Loaded | Features | Length | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17063082204 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 308 (220 + 88 Ground) | 5 + 2 | - | PICMG, STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | MONOBLOCK | - | - | - | - | - | - | Board Guide, Shielded | - | - | ROHS3 Compliant | ||
![]() 17041541601 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | - | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 154 | Straight | 15.4mm | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | B 22 | - | - | - | - | - | - | - | 44mm | - | ROHS3 Compliant | ||
![]() 17141101201 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 5 | - | STANDARD: IEC 61076-4-101 | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | - | - | All | 1A | ONE | Gold or Gold-Palladium | 1.732 inch | 5 | - | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | POLARIZED HOUSING | AB 22 | 0.079 mm | RECTANGULAR | 0.079 inch | 22 | - | A,B,C,D,E | - | - | 0.146 inch | ROHS3 Compliant | ||
![]() 17111762201 HARTING | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 176 | 8 | Male | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | - | - | - | All | 1.5A | - | Gold or Gold-Palladium | - | - | 111 | - | - | 94V-0 | - | - | - | D 22 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17230551102 HARTING | In Stock | - | - | 7 Weeks | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 55 | 5 | - | SHIELDED | - | - | - | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 55 | - | - | All | 1A | ONE | Gold or Gold-Palladium | - | 6 | - | RECTANGULAR | 0.482 inch | 94V-0 | 0.882 inch | SQ PIN-SKT | POLARIZED HOUSING | C 11 | 2 mm | RECTANGULAR | 0.079 inch | - | Backplane-to-Daughtercard | - | - | - | 0.134 inch | ROHS3 Compliant | ||
![]() 17062202202 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 220 | 5 | - | PICMG, STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 220 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | MONOBLOCK | - | - | - | - | - | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 17131272201 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 127 (95 + 32 Ground) | 5 + 2 | Male | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | - | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | - | Straight | 15.4mm | All | 1.5A | ONE | Gold or Gold-Palladium | - | 5 | 127 | RECTANGULAR | 0.606 inch | 94V-0 | - | SQ PIN-SKT | POLARIZED HOUSING | AB 19 | 2 mm | RECTANGULAR | 0.079 inch | - | - | - | - | 38mm | - | ROHS3 Compliant | ||
![]() 17050954201 HARTING | In Stock | - | - | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 95 | 5 | - | STANDARD: IEC 61076-4-101 | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 95 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011101201 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 5 | - | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | 110 | Straight | 15.4mm | All | 1A | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | A 22 | - | - | - | 22 | Backplane | - | - | 50mm | - | ROHS3 Compliant | ||
![]() 17011102239 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 110 | 5 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | 110 | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17051332602 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 133 (95 + 38 Ground) | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 133 | Straight | 15.4mm | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | B 19 | - | - | - | - | Compact PCI P3, VME JO | - | - | 38mm | - | ROHS3 Compliant | ||
![]() 17051331004 HARTING | In Stock | - | - | - | - | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 133 (95 + 38 Ground) | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 133 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | AB 19 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17021252218 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17131272202 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 127 (95 + 32 Ground) | 5 + 2 | - | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 127 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | AB 19 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17051334203 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 133 (95 + 38 Ground) | 5 + 2 | - | 38 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 95 | - | - | All | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | B 19 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17151692001 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AB 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17051332007 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011322006 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011542050 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17030552215 HARTING | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |