- Connector Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Mounting Type
- Termination
- Contact Finish
- Factory Lead Time
Attribute column
Manufacturer
HARTING Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Contact Finish | UL Flammability Code | Contact Resistance | Max Current Rating | Connector Style | Connector Usage | Features | Length | Contact Finish Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17541442102 HARTING | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | - | Thermoplastic | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | Right Angle | 20mm | All | Gold | 94V-0 | 20mOhm | 2A | - | - | - | 48mm | - | ROHS3 Compliant | ||
![]() 17430722209 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | Thermoplastic | - | -55°C~125°C | Bulk | har-bus® HM | e4 | yes | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | 72 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 72 | Straight | 15.7mm | All | Gold | 94V-0 | 20mOhm | 2A | - | - | Guide Pin | 30.9mm | Flash | ROHS3 Compliant | ||
![]() 17461441207 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | Thermoplastic | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | Straight | 15.7mm | All | Gold | 94V-0 | 20mOhm | 2A | - | - | Guide Pin | 47.9mm | Flash | ROHS3 Compliant | ||
![]() 17451441204 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | All | Gold | 94V-0 | - | - | - | - | - | - | Flash | ROHS3 Compliant | ||
![]() 17063081005 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Obsolete | 1 (Unlimited) | Press-Fit | Header, Male Pins | 308 (220 + 88 Ground) | 5 + 2 | STANDARD: IEC 61076-4-101, 88 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 308 | - | - | All | Gold or Gold-Palladium | 94V-0 | - | - | - | CompactPCI | - | - | - | RoHS Compliant | ||
![]() 17551441106 HARTING | In Stock | - | - | - | Flanges | Through Hole, Right Angle | - | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | All | Gold | 94V-0 | - | - | - | - | Mating Guide | - | - | ROHS3 Compliant | ||
![]() 17122502007 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17551441805 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | SMC | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | All | Gold | 94V-0 | - | - | - | - | Mating Guide | - | - | RoHS Compliant | ||
![]() 17330951101 HARTING | In Stock | - | - | 7 Weeks | - | Board Edge, Through Hole, Right Angle | - | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 95 | 5 | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 95 | - | - | All | Gold | 94V-0 | - | - | AB 19 | - | - | - | - | ROHS3 Compliant | ||
![]() 17051335405 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011542601 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011544010 HARTING | In Stock | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011541601 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17241104102 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole, Right Angle | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 132 (110 + 22 Ground) | 5 + 1 | 22 GROUND SHIELD CONTACTS IN 1 ROW ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | All | Gold | - | - | - | B 22 | - | Upper Shield | - | - | ROHS3 Compliant | ||
![]() 17021252603 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 125 | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17011544001 HARTING | In Stock | - | - | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 5 + 2 | 44 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 110 | - | - | All | Gold or Gold-Palladium | - | - | - | A 22 | - | Board Guide | - | - | ROHS3 Compliant | ||
![]() 17221251101 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | - | - | NOT SPECIFIED | -55°C~125°C | Tube | har-bus® HM | e4 | yes | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 125 | 5 | STANDARD: IEC 61076-4-101 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 125 | - | - | All | Gold | 94V-0 | - | - | B 25 | - | - | - | - | ROHS3 Compliant | ||
![]() 17030772022 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 17551441108 HARTING | In Stock | - | Datasheet | - | Flanges | Through Hole, Right Angle | - | - | - | -55°C~125°C | Bulk | har-bus® HM | e4 | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 144 | 6 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 1A | 0.079 2.00mm | 144 | - | - | All | Gold | 94V-0 | - | - | - | - | Mating Guide | - | - | ROHS3 Compliant | ||
![]() 17021752040 HARTING | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | -55°C~125°C | Tube | har-bus® HM | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | - | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | ROHS3 Compliant |